Products specifications

Package Bulk
Product Status Obsolete
Applications Industrial Automation
Pressure Type Vented Gauge
Operating Pressure 14.5PSI (100kPa)
Output Type NPN - Open Collector
Output 1 V ~ 5 V
Accuracy ±3%
Voltage - Supply 12V ~ 24V
Port Size Male - 1/8" (3.18mm) NPT
Port Style Threaded
Termination Style Cable
Maximum Pressure 71.07PSI (490kPa)
Operating Temperature -10°C ~ 55°C
Package / Case Module Box with Display
Ultra Librarian 3D Model Ultra Librarian E8CB-01C CAD Model

Description

NULL

You May Also Be Interested in

Omron
DIFF. PRESS SENSING HD 1.5M CB
Need more? Email Us
ECAD model for ZN-DPS11C-S
Honeywell
SENSOR 300PSIG 0.1V
Need more? Email Us
ECAD model for 19C300PG2L
Omron
DIFF. PRESS SENSING HD 10M CBL
Need more? Email Us
ECAD model for ZN-DPS15C-S
TE Connectivity
Peizoresistive Sensor, Gage, 0Ps
Need more? Email Us
ECAD model for 4515-DS5B004GP
Omron
SENSOR PRESSUR 1-5V 0-100KPA NPN
Need more? Email Us
ECAD model for E8CB-01C
Omron
SENSR PRESSUR 1-5V -101-0KPA NPN
Need more? Email Us
ECAD model for E8CC-AN0C
TE Connectivity
Piezoresistive Sensor, 0Psi Min,
Need more? Email Us
ECAD model for 11191449-00
Infineon Technologies
SENSOR 16.68PSIA 4.5V DSOF8
Lowest to $8.7970
ECAD model for KP212F1701XTMA1
Amphenol
SENSOR 0.18PSID 0.12" 16BIT / Pressure Sensor ±0.18PSI (±1.25kPa) Differential Male - 0.12" (3mm) Tube, Dual 16 b 16-SOIC Module, Dual Top Ports
Lowest to $76.3233
ECAD model for DLC-L05D-D4

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention