Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks>Wire to Board
Manufacturer Phoenix Contact
Packaging Reel - TR
Number of Levels 1
Positions Per Level 8
Pitch 0.200" (5.08mm)
Mating Orientation Horizontal with Board
Current 10 A
Voltage 300 V
Wire Gauge 16-24 AWG
Mounting Through Hole
Wire Termination Screwless - Leg Spring, Push-In Spring
Color Black
Housing Material Liquid Crystal Polymer (LCP)
Contact Material - Plating Tin Plated
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 277-11697-1,277-11697,277-11697-2,277-11697-6INACTIVE,1824022-ND,277-11697-ND,SPT-THR 1 5/ 8-H-5 08 P20 R56,277-11697-6,277-11697-6-ND
Standard Package 250
Win Source Part Number 1334613-1824022
Ultra Librarian 3D Model Ultra Librarian 1824022 CAD Model

Description

The Phoenix Contact 1334613-1824022 is a wire-to-board connector designed for use in electronic applications.

  • Manufacturer: Phoenix Contact
  • Positions per Level: 8
  • Pitch: 0.200 inches (5.08mm)
  • Termination: Screwless Leg Spring or Push-In Spring Wire Termination
  • Current Rating: 10A
  • Voltage Rating: 300V
  • Contact Material: Tin Plated
  • Clamp Material: Not Specified
  • Housing Material: Liquid Crystal Polymer (LCP)
  • Packaging: Reel
  • Standard Package: 250
  • Mounting Style: Through Hole
  • Mating Orientation: Horizontal with Board

You May Also Be Interested in

Eaton Bussmann
BARRIER STRIP
Need more? Email Us
ECAD model for KUSC6-WWC
WAGO Corporation
PCB TERMINAL BLOCK; PUSH-BUTTON; / 6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.098" (2.50mm) Through Hole
Lowest to $0.4099
ECAD model for 250-406
Eaton Bussmann
CONN BARRIER STRP 12CIRC 0.562\
Need more? Email Us
ECAD model for TB300-12B
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
ECAD model for TB100-34
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
ECAD model for TB345-20
Eaton Bussmann
TERMINAL BLK BARRIER 15POLE
Need more? Email Us
ECAD model for TB300-15L3L4
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
ECAD model for TB200-12ST
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
ECAD model for TB345-16L3
Eaton Bussmann
TERMINAL BLOCK KUXRL SERIES
Need more? Email Us
ECAD model for KUXRL6-00WCNUV

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2273 $56.1365
11+ $9.2122 $101.3342
17+ $8.9243 $151.7131
24+ $8.6364 $207.2736
30+ $8.3485 $250.4550
41+ $7.4849 $306.8809
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 57 pieces
MOQ: 5 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention