EN
  • EN
  • DE

1655289

Part No 1655289
Manufacturer Phoenix Contact
Catalog D - SUB, D - SHAPED connectors
Description CONN D-SUB HOUSING RCPT 2POS / Receptacle for Female Contacts Housing D-Sub, Combo Connector 2 (Coax or Power) Position
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
Mfr Phoenix Contact
Series PLUSCON VS
Package Bulk
Connector Style D-Sub, Combo
Connector Type Receptacle for Female Contacts
Number of Positions 2 (Coax or Power)
Number of Rows 1
Shell Size, Connector Layout 1 (DE, E) - 2V2, 2W2C
Contact Type Coax or Power
Mounting Type Panel Mount
Flange Feature Housing/Shell (4-40)
Features Board Lock, Mounting Bracket
Shell Material, Finish Steel, Yellow Chromate Plated
Temperature Range - Operating -55°C ~ 125°C
Mating Cycles 500
Dielectric Material Polybutylene Terephthalate (PBT) , Polyester
Note Contacts Not Included
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1349594-1655289
Ultra Librarian 3D Model Ultra Librarian 1655289 CAD Model

Description

Phoenix Contact PLUSCON VS series D-sub combo connector housing is a 2-position receptacle for female contacts.

  • Features: Board Lock, Mounting Bracket
  • Contact Type: Coax or Power
  • Number of Positions: 2
  • Number of Rows: 1
  • Connector Style: D-Sub
  • Shell Material: Steel, Yellow Chromate Plating
  • Dielectric Material: Polybutylene Terephthalate (PBT), Polyester
  • Mating Cycles: 500
  • Shell Size-Connector Layout: 1 (DE, E) - 2V2, 2W2C
  • Mounting Type: Panel Mount
  • Operating Temperature: -55°C to 125°C
  • Packaging: Bulk
  • Contacts Included: No

You May Also Be Interested in

3M
CONN RCPT 80POS PCB SOLDER
Need more? Email Us
Amphenol
D-Sub Backshells 15P STRT EXIT METAL HOOD
Need more? Email Us
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN BTB PLUG 200POS R/A SOLDER / 200 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Need more? Email Us
3M
CONN PLUG 68POS STR IDC
Need more? Email Us
3M
CONN PLUG 50POS R/A SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 68POS 1.27MM (4PCS) / 68 Position Receptacle Connector Free Hanging (In-Line) IDC
Lowest to $5.8686
TE Connectivity
CONN RCPT 24POS R/A SOLDER
Need more? Email Us
3M
MINI D RIBBON 50 CONTACT
Lowest to $8.9803

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess