EN
  • EN
  • DE

1007219

Part No 1007219
Manufacturer Phoenix Contact
Catalog Terminal Blocks - Marker Strips
Description MARKER CARDS TERM BLOCK WHITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Phoenix Contact
Packaging Bulk
Status Active
Type Label, Adhesive
Pitch 0.197" (5.00mm)
For Use With/Related Products Terminal Blocks, Modular
Color White
Win Source Part Number 074895-1007219
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1007219 CAD Model

Description

Description of 1007219

The 1007219 connector stands out for its remarkable compatibility and ease of use. It is designed to provide stable and efficient connection solutions across various applications.

Features and Benefits

  • Universal fit for broad compatibility across devices.
  • Durable material to withstand wear and tear.
  • Quick and intuitive installation process.
  • Cost-effective solution without compromising on quality.

Applications

  • Consumer electronics like laptops and tablets.
  • Office equipment and peripherals.
  • Home automation systems.
  • Educational tech devices and setups.

You May Also Be Interested in

Eaton Bussmann
X219 SERIES 6-POLE MARKING STRIP
Need more? Email Us
Omron
TB LABEL 4.0MM MARKING 81-90
Need more? Email Us
Eaton Bussmann
MARKER STRIP MFGR
Need more? Email Us
Eaton Bussmann
MARKING LABEL BLANK
Need more? Email Us
Altech corporation
MARKING TAG SET MT5 100 TAGS IMP / Connector Label, Snap In For DIN Rail and Panel Mount Terminal Blocks
Need more? Email Us
Omron
LABEL - TOP 1SHEET(102 PIECES)
Need more? Email Us
TE Connectivity
RC65 1->10 (X10) HORIZONTAL
Need more? Email Us
Phoenix Contact
ZACK STRIP FLAT PRINTED HORIZON
Need more? Email Us
Phoenix Contact
ZACK STRIP FLAT PRINTED VERT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess