Products specifications Report Issue?

Mounting Type DIN Rail
Breaker Type Solid State
Current Rating (Amps) 4A
Voltage Rating - DC 24 V
Actuator Type Slide Switch
Number of Poles 1
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1601372-0903026
Ultra Librarian 3D Model Ultra Librarian 0903026 CAD Model

You May Also Be Interested in

Eaton Bussmann
CIR BRKR 50A 14V AUTOMATIC RESET
Need more? Email Us
ECAD model for BK/CBC-50
TE Connectivity
CIR BRKR THRM 10A 250VAC 50VDC
Need more? Email Us
ECAD model for W33-T2N1Q-10
Eaton Bussmann
CIRCUIT BREAKER AUTOMOTIVE
Need more? Email Us
ECAD model for BK/UCB-8
Schurter Inc.
CIR BRKR THRM 500MA 240VAC 48VDC
Need more? Email Us
ECAD model for 4400.0344
Eaton Bussmann
MINI C.B. TYPE 3 10 AMP
Need more? Email Us
ECAD model for CB233-10
Eaton Bussmann
CIR BRKR 35A AUTO RESET
Need more? Email Us
ECAD model for CB1911-35
Carling Technologies
CIR BRKR THRM 13A 250VAC 32VDC
Need more? Email Us
ECAD model for CMB-133-11C3N-B-A
Eaton Bussmann
CIR BRKR 20A AUTO RESET
Need more? Email Us
ECAD model for CBC-20HB
TE Connectivity
CIR BRKR THRM 5A 250VAC 50VDC
Need more? Email Us
ECAD model for W58-XB1A4A-5

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention