Products specifications Report Issue?

Mounting Type DIN Rail
Breaker Type Solid State
Current Rating (Amps) 3A
Voltage Rating - DC 24 V
Actuator Type Slide Switch
Number of Poles 1
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1601371-0903025
Ultra Librarian 3D Model Ultra Librarian 0903025 CAD Model

You May Also Be Interested in

Altech corporation
CIR BRKR THRM-MAG 4A LEVER
Need more? Email Us
ECAD model for 1D4UM
Schurter Inc.
CIR BRKR THRM 15A 277VAC 28VDC
Need more? Email Us
ECAD model for 4411.0043
Littelfuse Inc.
CIR BRKR 30A 12VDC AUTO RESET
Need more? Email Us
ECAD model for 0813030.XP
Phoenix Contact
CIR BRKR SOLID STATE 500MA 24VDC
Need more? Email Us
ECAD model for 0903041
Schurter Inc.
CIR BRKR THRM 240VAC 60VDC
Need more? Email Us
ECAD model for 4430.3331
Phoenix Contact
CIR BRKR SOLID STATE 8A 24VDC
Need more? Email Us
ECAD model for 0903029
Phoenix Contact
CIR BRKR THRMMAG 6A 277VAC 80VDC
Need more? Email Us
ECAD model for 2800874
Schurter Inc.
CIR BRKR THRM 12A 240VAC ROCKER
Need more? Email Us
ECAD model for 4435.0122
Mechanical Products
CIR BRKR THRM 175A IP69K LIGHTED
Need more? Email Us
ECAD model for 19M-P10-R-175-02

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention