EN
  • EN
  • DE

P580-38OCL

Part No P580-38OCL
Manufacturer PhaseLink Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PhaseLink Corporation
Win Source Part Number 266257-P580-38OCL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P580-38OCL CAD Model

Description

The P580-38OCL is a highly integrated low jitter clock generator from PhaseLink Corporation. It's designed for demanding applications requiring precise timing and synchronization, such as networking, data communications, and high-performance computing. It provides multiple clock outputs with configurable frequencies and low phase noise, ensuring signal integrity in complex systems.

Applications

  • Networking Equipment: Used in routers, switches, and network interface cards (NICs) for precise timing synchronization.
  • Data Communications: Employed in high-speed serial communication systems, such as Ethernet and Fibre Channel.
  • High-Performance Computing: Suitable for servers, workstations, and data centers requiring accurate clock signals.
  • Test and Measurement Equipment: Utilized in oscilloscopes, logic analyzers, and signal generators for precise timing control.
  • Video and Audio Processing: Used in professional video and audio equipment requiring low jitter clock signals.

Features

  • Multiple Clock Outputs: Provides several independent clock outputs with configurable frequencies.
  • Low Jitter: Minimizes phase noise and timing variations for improved signal integrity.
  • Frequency Synthesis: Enables generation of various clock frequencies from a single reference.
  • Programmable Output Levels: Allows adjustment of output voltage levels for compatibility with different logic families.
  • Integrated Voltage Controlled Oscillator (VCO): Provides a stable and low-noise clock source.
  • I2C Interface: Enables easy configuration and control via a standard I2C serial interface.

Benefits

  • Improved System Performance: Low jitter clock signals enhance signal integrity and reduce bit error rates.
  • Reduced Design Complexity: Integrated functionality simplifies circuit design and reduces component count.
  • Increased Flexibility: Programmable features allow customization for various applications.
  • Enhanced Reliability: Stable and accurate clock signals improve system reliability.
  • Cost-Effective Solution: Integration of multiple functions reduces overall system cost.

Additional Details

The P580-38OCL typically comes in a small form factor package (e.g., QFN). Key electrical characteristics include output frequency range, output voltage levels, jitter performance, and power consumption. The datasheet provides detailed information on configuration options, register settings, and performance specifications. Precise impedance matching and proper power supply filtering are crucial for achieving optimal jitter performance. It's essential to follow the manufacturer's recommendations for layout and grounding to minimize noise and ensure signal integrity.

This clock generator is designed to provide a high-performance and flexible solution for demanding timing applications. Its low jitter, programmable features, and integrated functionality make it a suitable choice for a wide range of systems.

You May Also Be Interested in

NVIDIA
Lowest to $58.7549
Toko America Inc.
Need more? Email Us
Agere Systems
Lowest to $3.2640
IDT, Integrated Device Technology Inc
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Lowest to $14.4906
NPC
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess