EN
  • EN
  • DE

XTAL25MHZ49SSMD

Part No XTAL25MHZ49SSMD
Manufacturer Pericom
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1141042-XTAL25MHZ49SSMD
Categories Custom Parts
Manufacturer Pericom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTAL25MHZ49SSMD CAD Model

Description

The XTAL25MHZ49SSMD is a 25 MHz crystal resonator from Pericom (now Diodes Incorporated). This crystal is designed to provide a stable and accurate clock signal for various electronic applications. Its compact SMD (Surface Mount Device) package allows for easy integration into printed circuit boards.

Applications:

  • Microcontroller Clock Source: Providing a stable clock signal for microcontrollers to execute instructions.
  • Microprocessor Clock Source: Supplying the clock signal required for microprocessor operation.
  • Real-Time Clocks (RTC): Used as a frequency reference in real-time clock circuits.
  • Communication Systems: Providing a timing reference for communication protocols like UART, SPI, and I2C.
  • Frequency Synthesizers: Employed in frequency synthesizers as a stable frequency source.

Features:

  • Frequency: 25 MHz nominal frequency.
  • Frequency Tolerance: Specifies the allowable deviation from the nominal frequency.
  • Frequency Stability: Indicates how much the frequency changes over temperature.
  • Load Capacitance: Specific load capacitance required for the crystal to operate at its specified frequency.
  • ESR (Equivalent Series Resistance): Represents the internal resistance of the crystal.
  • SMD Package: Surface Mount Device package for easy PCB mounting.

Benefits:

  • Stable Clock Signal: Provides a reliable and accurate clock signal for electronic circuits.
  • Precise Timing: Enables precise timing and synchronization in various applications.
  • Easy Integration: SMD package allows for easy and cost-effective assembly.
  • Compact Size: Small footprint saves board space.
  • Reliable Operation: Stable frequency over temperature variations ensures consistent performance.

The XTAL25MHZ49SSMD crystal resonator is a reliable and accurate timing component for a wide range of electronic applications. Its stable frequency, compact size, and easy integration make it a suitable choice for designs requiring precise timing and synchronization.

You May Also Be Interested in

Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Inphi Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NEC
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess