EN
  • EN
  • DE

SCAN921025HSM/NOPB

Part No SCAN921025HSM/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SER/DESER HI TEMP 80MHZ LVDS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Purpose Serializer
Data Rate 800Mbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 10
Number of Outputs 1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 49-BGA (7x7)
Win Source Part Number 1094880-SCAN921025HSM/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCAN921025HSM/NOPB CAD Model

Description

Product Overview: SCAN921025HSM/NOPB

The SCAN921025HSM/NOPB is a high-performance Serializer/Deserializer (SerDes) device from Texas Instruments, designed to meet the rigorous demands of high-speed data communication in industrial, automotive, and telecommunications applications. This advanced chip is capable of serializing and deserializing 10 bits of data, including one clock signal, to and from a single high-speed differential data stream.

Key Features

  • High Data Rate: The device supports a maximum data rate of 10 Gbps, enabling rapid data transmission and reducing the number of I/O pins required for data exchange.
  • Low Power Consumption: Engineered for efficiency, the SCAN921025HSM/NOPB operates with a minimal power draw, which is crucial for temperature-sensitive applications and helps to extend the life of battery-powered devices.
  • Robust Error Detection: It includes a robust error detection system with cyclic redundancy check (CRC) to ensure data integrity during high-speed transfers.
  • Programmable Features: The device offers programmable pre-emphasis and equalization settings, allowing optimization for various physical media and lengths of transmission lines.
  • Hot-Plug Capability: The SCAN921025HSM/NOPB is designed to handle hot-plugging, which is essential for systems that require maintenance or upgrades without powering down.

Applications

  • High-speed data acquisition systems
  • Automotive infotainment and camera systems
  • Backplane and cable extenders
  • Telecommunications equipment
  • Industrial control and automation

Quality and Reliability

The SCAN921025HSM/NOPB is built to Texas Instruments' exacting standards, ensuring high reliability and performance consistency. It comes in a compact, surface-mount package, making it suitable for space-constrained applications. The device is also RoHS compliant and lead-free, reflecting Texas Instruments' commitment to environmental sustainability.

With its combination of high-speed operation, low power consumption, and advanced features, the SCAN921025HSM/NOPB from Texas Instruments is an ideal solution for developers looking to implement fast and reliable data transfer in their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
Maxim Integrated
Input Output
Lowest to $22.2053
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
Input Output
Need more? Email Us
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Analog Devices Inc.
IC
Lowest to $19.0596
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7110 $53.5550
12+ $8.7886 $105.4632
18+ $8.5139 $153.2502
25+ $8.2393 $205.9825
32+ $7.9646 $254.8672
43+ $7.1407 $307.0501
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess