EN
  • EN
  • DE

PT8A983P

Part No PT8A983P
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 283477-PT8A983P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT8A983P CAD Model

Description

The PT8A983P is a DTMF (Dual-Tone Multi-Frequency) transceiver produced by Pericom Semiconductor. This integrated circuit combines both DTMF generation and decoding capabilities, making it suitable for applications that require both transmitting and receiving DTMF signals. Its integration simplifies system design and reduces component count.

Applications:

  • Telephony equipment: Used in devices that need to both dial out and receive commands via DTMF.
  • Remote control systems: Enables bidirectional communication and control over telephone lines.
  • Interactive Voice Response (IVR) systems: Allows for more complex interactions requiring both tone generation and reception.
  • Security systems: Used in alarm panels and access control systems for two-way communication.
  • Industrial control systems: Facilitates remote monitoring and control of equipment via telephone lines.

Features:

  • Integrated DTMF generation and decoding: Combines both functionalities in a single chip.
  • Low power consumption: Designed for energy-efficient operation, suitable for battery-powered devices.
  • Microprocessor interface: Provides a convenient interface for connecting to microprocessors or microcontrollers.
  • Precise tone generation and decoding: Ensures accurate signal transmission and reception.
  • Minimal external components: Requires few external components for operation, simplifying circuit design.

Benefits:

  • Reduced system complexity: Integration of both functions simplifies system design and reduces component count.
  • Lower system cost: Reduced component count translates to lower overall system cost.
  • Improved reliability: Integrated design enhances system reliability.
  • Enhanced system performance: Low power consumption and microprocessor interface contribute to enhanced system performance.
  • Easy integration: Simple interface allows for easy integration into existing systems.

Technical details typically include the operating voltage range (e.g., 3V to 5.5V), the DTMF generation and decoding accuracy, and the package type (e.g., DIP or SOIC). The PT8A983P is a versatile solution for applications requiring bidirectional DTMF communication, offering a balance of performance, integration, and cost-effectiveness.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $6.5223
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess