EN
  • EN
  • DE

PT7M7809RTEX-G

Part No PT7M7809RTEX-G
Manufacturer Pericom
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pericom
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834406-PT7M7809RTEX-G
Ultra Librarian 3D Model Ultra Librarian PT7M7809RTEX-G CAD Model

Description

The PT7M7809RTEX-G is a voltage detector IC from Pericom Semiconductor (now Diodes Incorporated). It's designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a certain threshold. This prevents microcontrollers or other digital circuits from operating with insufficient voltage, which could lead to data corruption or unpredictable behavior.

Applications:

  • Microcontroller-based systems: Provides power-on reset and brown-out protection.
  • Embedded systems: Ensures reliable operation in environments with fluctuating power.
  • Industrial control equipment: Monitors voltage levels for critical system components.
  • Automotive electronics: Protects against voltage dips and spikes in vehicle power systems.
  • Consumer electronics: Prevents malfunctions caused by low battery voltage.

Features:

  • Precise voltage detection: Accurate monitoring of supply voltage.
  • Adjustable reset timeout: Allows tailoring the reset duration to system requirements.
  • Open-drain output: Flexible interface for various microcontroller inputs.
  • Low supply current: Minimizes power consumption.
  • Small package: Suitable for space-constrained applications.

Benefits:

  • Improved system reliability: Prevents erroneous operation due to low voltage.
  • Data protection: Safeguards against data corruption during voltage dips.
  • Simplified design: Reduces the need for external reset circuitry.
  • Lower power consumption: Extends battery life in portable devices.
  • Enhanced system stability: Ensures consistent performance under varying power conditions.

The PT7M7809RTEX-G monitors the supply voltage and compares it to an internal reference. If the supply voltage falls below the threshold, the reset output is asserted (typically low for an open-drain configuration). The reset signal remains active for a specified timeout period after the voltage recovers above the threshold. The timeout period can often be adjusted using external components, depending on the specific variant of the device. This adjustability allows designers to fine-tune the reset behavior to match the needs of their system. The open-drain output requires a pull-up resistor to the supply voltage. Detailed specifications, including threshold voltage, timeout range, and power consumption, are available in the product datasheet.

You May Also Be Interested in

Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess