The PT7M6133NLTA3 is a Voltage Supervisory circuit manufactured by Pericom (now Diodes Incorporated). It monitors voltage levels in electronic systems and provides a reset signal when the voltage falls below a predefined threshold, ensuring proper system operation.
Applications
- Microcontroller and microprocessor systems
- Embedded systems
- Power monitoring
- Battery-powered devices
Features
- Precision Voltage Monitoring
- Factory-Set Reset Threshold
- Active-Low Reset Output
- Small SOT-23 Package
- Low Supply Current
Benefits
- Ensures reliable system startup and operation by preventing erroneous code execution.
- Simplifies design with factory-set reset threshold, eliminating the need for external components.
- Compact package is suitable for space-constrained applications.
- Low power consumption extends battery life in portable devices.
Detailed Specifications
Supply Voltage (VCC): 1.6V to 5.5V
Reset Threshold Voltage: 3.08V (Typical)
Reset Timeout Period: 200ms (Typical)
Operating Temperature Range: -40°C to +85°C
Supply Current: 5 μA (Typical)
The PT7M6133NLTA3 is a vital component in many embedded systems, ensuring that microcontrollers and other critical circuits operate correctly. Its precise voltage monitoring and reliable reset functionality contribute to system stability. The small SOT-23 package makes it easy to integrate into designs where board space is at a premium. Furthermore, its low supply current makes it well-suited for battery-powered and energy-efficient applications. The active-low reset output is compatible with a wide range of microcontrollers and processors, simplifying system design.