The PI74LPT541Q from Pericom is an octal buffer/line driver with 3-state outputs, designed for high-speed data transmission and signal buffering in various digital applications. This device is particularly useful for driving heavily loaded buses and backplanes.
Applications
- Bus driving
- Line driving
- Signal buffering
- Memory address decoding
- Backplane driving
Features
- Octal buffer/line driver
- 3-state outputs
- High-speed operation
- Low power consumption
- TTL compatible inputs and outputs
- High output drive capability
Benefits
- Improved signal integrity with high output drive
- Enhanced system performance due to high-speed operation
- Reduced power consumption
- Easy interface to bus-oriented systems with 3-state outputs
- Simplified system design with TTL compatibility
Additional Details
The PI74LPT541Q operates from a single 5V power supply. It provides significant current drive capability, enabling it to drive heavily loaded buses effectively. The 3-state outputs allow for easy connection to a shared bus, minimizing signal degradation. The device is characterized for operation over a broad temperature range. Consult the manufacturer's datasheet for detailed timing specifications, power consumption characteristics, and available package types.