EN
  • EN
  • DE

PRO3000202009JAC00

Part No PRO3000202009JAC00
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 280573-PRO3000202009JAC00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PRO3000202009JAC00 CAD Model

Description

The PRO3000202009JAC00 is a thick film resistor network manufactured by Vishay. These resistor networks are designed for precision applications requiring accurate and stable resistance values. They are commonly used in voltage dividers, current sensing circuits, and feedback networks.

Applications

  • Voltage Dividers: Used to create precise voltage references in electronic circuits.
  • Current Sensing: Employed in current sensing applications to convert current into a voltage signal.
  • Feedback Networks: Integrated into operational amplifier circuits to set gain and stability.
  • Instrumentation Amplifiers: Used to provide accurate gain and offset trimming.
  • Bridge Circuits: Incorporated in bridge circuits for precise measurements of resistance, temperature, or other parameters.

Features

  • Thick Film Technology: Utilizes thick film technology for stable and reliable performance.
  • High Precision: Offers tight tolerance and low temperature coefficient of resistance (TCR).
  • Multiple Resistors: Contains multiple resistors in a single package, reducing component count.
  • Compact Size: Available in surface-mount packages for high-density circuit designs.
  • RoHS Compliant: Manufactured in compliance with RoHS standards.

Benefits

  • Improved Accuracy: Enhances the accuracy of voltage dividers and current sensing circuits.
  • Enhanced Stability: Provides stable resistance values over a wide temperature range.
  • Reduced Component Count: Simplifies circuit design and reduces board space requirements.
  • Simplified Manufacturing: Facilitates easy assembly and soldering.
  • Reliable Performance: Delivers reliable performance in demanding applications.

Additional Details

Vishay resistor networks such as the PRO3000202009JAC00 typically feature excellent ratio stability between the resistors within the network. This makes them suitable for applications requiring precisely matched resistor values. The specific resistance values and tolerance can vary, and the product datasheet should be consulted for detailed specifications. Common package types include small outline integrated circuits (SOIC) and other surface-mount configurations. Proper handling and soldering techniques are recommended to ensure reliable performance and prevent damage during assembly.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess