EN
  • EN
  • DE

PI74LCX16374AX

Part No PI74LCX16374AX
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084854-PI74LCX16374AX
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI74LCX16374AX CAD Model

Description

The PI74LCX16374AX is a 16-bit D-type flip-flop with 3-state outputs from Pericom Semiconductor. This device is designed for high-speed, low-power operation in applications requiring data storage and retrieval. It is part of the LCX family, known for its low voltage operation and high-speed performance, making it suitable for use in advanced digital systems.

Applications

  • High-speed data storage
  • Memory address registers
  • Data bus interface
  • Clocked storage elements
  • Microprocessor systems

Features

  • 16-bit D-type flip-flops
  • 3-state outputs
  • Low voltage operation: 2.3V to 3.6V
  • High-speed: tpd = 3.5 ns (typical) at 3.3V
  • Low power consumption
  • TTL-compatible inputs
  • Available in TSSOP and SSOP packages

Benefits

  • Increased system performance due to high-speed operation.
  • Reduced power consumption for energy-efficient designs.
  • Compatibility with low-voltage systems.
  • Easy integration with TTL logic devices.
  • Flexible data control with 3-state outputs.
  • Compact size for space-constrained applications.

The PI74LCX16374AX consists of sixteen D-type flip-flops with a common clock input. The data at the D inputs is transferred to the outputs on the positive-going edge of the clock pulse. The outputs are 3-state, meaning they can be in a logic high, logic low, or high-impedance state. The output enable (OE) input controls the state of the outputs. When OE is low, the outputs are enabled; when OE is high, the outputs are in the high-impedance state. Operating at low voltage (2.3V to 3.6V), the device is ideal for battery-powered and portable applications. The high-speed performance makes it suitable for demanding data processing tasks. Its robust design ensures reliable operation over a wide range of temperature and voltage conditions, contributing to overall system reliability.

You May Also Be Interested in

Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Panjit
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Thomas & Betts
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess