EN
  • EN
  • DE

PI74FCT573TQE

Part No PI74FCT573TQE
Manufacturer Pericom
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pericom
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833788-PI74FCT573TQE
Ultra Librarian 3D Model Ultra Librarian PI74FCT573TQE CAD Model

Description

The PI74FCT573TQE is an octal transparent latch from Pericom Semiconductor's FCT (Fast CMOS Technology) series. This device is designed for high-speed, low-power applications, making it suitable for use in a wide array of digital systems.

Applications:

  • Data buffering and storage in high-speed memory systems
  • Address latching in microprocessor-based systems
  • I/O port expansion
  • General-purpose registers
  • High-speed digital logic circuits

Features:

  • High-speed operation: Designed for fast data transfer rates due to its advanced FCT technology.
  • Low power consumption: CMOS technology ensures minimal power dissipation, crucial for energy-efficient designs.
  • Octal configuration: Eight independent latches in a single package, providing efficient data handling.
  • Transparent latch operation: Data passes through the latch when the enable input is active (high) and is latched when the enable input goes low.
  • 3-state outputs: Outputs can be disabled, allowing multiple devices to share a common bus.
  • TTL-compatible inputs: Compatible with standard TTL logic levels for easy interfacing with other components.
  • Positive edge-triggered clock: Data is latched on the rising edge of the clock signal.

Benefits:

  • Improved system performance: High-speed operation minimizes delays in data transfer and processing.
  • Reduced power consumption: Low power dissipation leads to longer battery life in portable devices and lower operating costs in other applications.
  • Simplified system design: Octal configuration reduces the number of components needed for data latching, simplifying PCB layout.
  • Enhanced system reliability: Robust design and high-quality manufacturing ensure reliable operation in demanding environments.
  • Flexibility in system design: 3-state outputs allow for easy integration into bus-oriented systems.

Additional Details:

The PI74FCT573TQE operates over a wide supply voltage range (typically 4.5V to 5.5V) and temperature range. It is available in various package options, including SOIC and DIP, to accommodate different mounting requirements. The propagation delay is typically in the nanosecond range, making it suitable for high-speed applications. The input capacitance is low, minimizing loading effects on driving circuits.

You May Also Be Interested in

Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess