EN
  • EN
  • DE

PI74FCT162374CTVX

Part No PI74FCT162374CTVX
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984536-PI74FCT162374CTVX
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI74FCT162374CTVX CAD Model

Description

The PI74FCT162374CTVX is a 16-bit D-type flip-flop with tri-state outputs manufactured by Pericom Semiconductor (now Diodes Incorporated). This device is part of the FCT (Fast CMOS Technology) family, known for its high-speed performance and low power consumption. It's primarily used as a register or buffer in digital systems.

Applications:

  • Data Buffering: Used to buffer data in high-speed digital systems.
  • Register Applications: Employed as a register for storing data temporarily.
  • Memory Addressing: Used in memory addressing schemes.
  • Bus Interface: Acts as a bus transceiver for interfacing different buses.
  • Digital Logic Circuits: Found in various digital logic circuits where high-speed data storage is required.

Features:

  • 16-Bit D-Type Flip-Flop: Provides 16 independent D-type flip-flops.
  • Tri-State Outputs: Allows the outputs to be disabled, effectively disconnecting the device from the bus.
  • Fast Propagation Delay: Offers fast switching speeds for high-performance applications.
  • Low Power Consumption: Operates with low power dissipation.
  • TTL Compatible Inputs: Inputs are compatible with TTL logic levels.
  • Surface Mount Package: Typically available in a TSSOP (Thin Shrink Small Outline Package) or similar surface mount package.

Benefits:

  • High-Speed Operation: FCT technology provides fast switching speeds.
  • Versatile Functionality: Can be used as a buffer, register, or bus transceiver.
  • Reduced Power Consumption: Low power dissipation minimizes energy usage.
  • Simplified Interfacing: TTL compatible inputs simplify interfacing with other logic devices.
  • Easy Integration: Surface mount package allows for easy integration into circuit boards.

Additional Details:

Key electrical characteristics include propagation delay (tp), supply voltage (VCC), input voltage levels (VIH, VIL), output voltage levels (VOH, VOL), and quiescent current (ICC). The tri-state outputs are controlled by an Output Enable (OE) input. When OE is high, the outputs are in a high-impedance state. Consult the Diodes Incorporated (formerly Pericom) datasheet for the PI74FCT162374CTVX for complete specifications, including propagation delays, voltage levels, current consumption, operating temperature range, and package dimensions. Decoupling capacitors should be used near the power supply pins to minimize noise. Proper termination techniques may be needed to reduce signal reflections in high-speed applications.

You May Also Be Interested in

Rockwell
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess