EN
  • EN
  • DE

PI74FCT162373TAE

Part No PI74FCT162373TAE
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
RoHS Compliant
Win Source Part Number 1084812-PI74FCT162373TAE
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI74FCT162373TAE CAD Model

Description

The PI74FCT162373TAE is a 16-bit transparent latch from Pericom, part of the Fast CMOS Technology (FCT) family. It is designed to temporarily store data and is commonly used in applications requiring data buffering, register files, and pipeline processing. This device provides high-speed operation with low power consumption.

Applications:

  • Data Buffering: Temporarily storing data in digital systems.
  • Register Files: Implementing register storage in microprocessors and controllers.
  • Pipeline Processing: Holding intermediate results in pipeline architectures.
  • Memory Interfacing: Interfacing with memory devices in computer systems.
  • Data Acquisition Systems: Storing sampled data in data acquisition applications.

Features:

  • 16-Bit Transparent Latch: Provides 16 independent latch channels.
  • High-Speed Operation: Supports high data transfer rates.
  • CMOS Technology: Offers low power consumption.
  • Three-State Outputs: Allows for bus isolation when not actively driving the bus.
  • TTL Compatible Inputs: Compatible with TTL voltage levels.
  • Low Ground Bounce: Minimizes noise and signal distortion.

Benefits:

  • Efficient Data Storage: Provides temporary data storage in digital systems.
  • Enhanced System Performance: High-speed performance supports fast data transfer rates.
  • Reduced Power Consumption: CMOS technology minimizes power consumption.
  • Versatile Application: Suitable for a wide range of latching and buffering applications.
  • Simplified System Design: Integrated latch simplifies board layout and reduces component count.

Additional Details:

The PI74FCT162373TAE operates from a standard power supply voltage and is available in various package options. Detailed specifications include operating voltage, operating temperature range, propagation delay, output drive strength, input voltage thresholds, and ground bounce characteristics. Consult the datasheet for complete technical information and application notes.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Yageo
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Harris Corporation
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess