EN
  • EN
  • DE

PI74FCT157ATWX

Part No PI74FCT157ATWX
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 275031-PI74FCT157ATWX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI74FCT157ATWX CAD Model

Description

The PI74FCT157ATWX is a high-speed Quad 2-Input Multiplexer manufactured by Pericom Semiconductor (now Diodes Incorporated). It is designed for selecting one of two data sources for routing to an output in high-performance digital systems.

Applications

  • Data selection and multiplexing
  • Logic function generation
  • Memory address selection
  • Peripheral selection
  • Routing data between different system components

Features

  • Quad 2-input multiplexer
  • High-speed operation
  • Low power consumption
  • Three-state outputs
  • TTL compatible inputs
  • Available in SOIC package

Benefits

  • Efficient data selection
  • Flexible data routing capabilities
  • Reduced power consumption
  • Minimized bus loading with three-state outputs
  • Direct interface with other logic devices

Additional Details

The PI74FCT157ATWX is a quad 2-input multiplexer, meaning it contains four independent 2-to-1 multiplexers within a single package. Each multiplexer selects one of two data inputs based on the select input (S). The selected data is then routed to the corresponding output. The device features three-state outputs, allowing it to be easily connected to a shared bus without causing bus contention when the device is not actively driving the bus. The three-state outputs are controlled by an output enable (OE) input; when OE is low, the outputs are enabled, and when OE is high, the outputs are in a high-impedance state.

Designed for high-speed operation and low power consumption, the PI74FCT157ATWX is suitable for a wide range of applications in digital systems. The TTL-compatible inputs ensure easy interface with other logic devices. The availability in a SOIC package allows for high-density board designs. The multiplexer is commonly used in applications such as data selection, logic function generation, and memory address selection. The high-speed characteristics allow for its use in high-performance systems requiring quick data routing. The integration of four multiplexers in a single package helps to minimize component count and board space, leading to a more compact and efficient design.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6276 $59.6220
225+ $0.5149 $115.8525
350+ $0.4989 $174.6150
480+ $0.4828 $231.7440
620+ $0.4666 $289.2920
830+ $0.4183 $347.1890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess