EN
  • EN
  • DE

PI6CV855LEX

Part No PI6CV855LEX
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 274974-PI6CV855LEX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI6CV855LEX CAD Model

Description

The PI6CV855LEX, manufactured by Pericom, is a high-performance clock buffer designed to distribute clock signals with minimal skew and jitter. This device is ideal for applications requiring precise timing, such as networking equipment, servers, and high-speed data communication systems. The PI6CV855LEX ensures signal integrity and reliable clock distribution in demanding environments.

Applications

  • Networking (Routers, Switches)
  • Servers and Workstations
  • High-Speed Data Communication
  • FPGA and ASIC Clock Distribution
  • Test and Measurement Equipment

Features

  • Low additive jitter: Maintains clock signal integrity.
  • Low output skew: Ensures precise timing synchronization.
  • Wide operating frequency range: Supports various clock frequencies.
  • Differential outputs: Provides excellent noise immunity.
  • 3.3V power supply: Compatible with standard logic levels.
  • Small footprint package: Saves board space.

Benefits

  • Improved system performance due to low jitter and skew: Enables reliable data transmission.
  • Reduced system cost with integrated functionality: Simplifies design and reduces component count.
  • Simplified board layout due to small package: Allows for denser designs.
  • Enhanced signal integrity with differential outputs: Minimizes noise impact.
  • Lower power consumption contributing to energy efficiency: Reduces heat generation.

Additional Details

The PI6CV855LEX features internal termination resistors to minimize signal reflections. It supports a range of output signal levels. The device is designed to operate reliably within industrial temperature ranges. Proper power supply bypassing and grounding are crucial for achieving optimal performance. The small package enhances board density. The PI6CV855LEX is a vital component in maintaining precise and reliable clock signals in sophisticated applications. Its low-power operation contributes to a more energy-efficient system. Careful attention to layout considerations, such as controlled impedance traces, is essential for optimal signal integrity.

You May Also Be Interested in

NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Lowest to $35.9055
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess