EN
  • EN
  • DE

PI6CV847LEX

Part No PI6CV847LEX
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 274971-PI6CV847LEX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI6CV847LEX CAD Model

Description

The PI6CV847LEX is a high-performance, low-power clock buffer from Pericom Semiconductor. This device is designed for distributing high-frequency clock signals with minimal skew and jitter. It's particularly well-suited for applications requiring precise timing synchronization, such as networking, telecommunications, and high-speed data processing systems. The PI6CV847LEX offers excellent signal integrity and robust performance in demanding environments.

Applications

  • Networking equipment (routers, switches)
  • Telecommunications infrastructure
  • High-speed data processing systems
  • Servers and workstations
  • FPGA and ASIC clock distribution

Features

  • Low additive jitter: Ensures minimal degradation of clock signal quality.
  • Low output skew: Maintains precise timing relationships between output clocks.
  • Wide operating frequency range: Supports a variety of clock frequencies.
  • Differential outputs: Provides improved noise immunity and signal integrity.
  • 3.3V power supply operation: Compatible with common logic levels.
  • Small package size: Minimizes board space requirements.

Benefits

  • Improved system performance through precise clock distribution: Enhances data throughput and reduces errors.
  • Increased system reliability due to low jitter and skew: Ensures stable and consistent operation.
  • Reduced design complexity with integrated features: Simplifies board layout and reduces component count.
  • Lower power consumption: Contributes to energy-efficient system designs.
  • Enhanced signal integrity due to differential outputs: Minimizes the impact of noise on clock signals.

Additional Details

The PI6CV847LEX features internal termination to minimize reflections and maintain signal integrity. It supports various output signal levels. The device is designed for reliable operation in industrial temperature ranges. Optimal performance can be achieved by following the manufacturer's recommendations for power supply bypassing and grounding. The small package size allows for high-density board designs. The PI6CV847LEX is a key component for ensuring accurate and reliable clock distribution in demanding applications. The specific package type helps reduce board size.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess