EN
  • EN
  • DE

PI6CL10806LEX

Part No PI6CL10806LEX
Manufacturer Pericom
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pericom
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833784-PI6CL10806LEX
Ultra Librarian 3D Model Ultra Librarian PI6CL10806LEX CAD Model

Description

The PI6CL10806LEX from Pericom is a high-performance, low-power clock generator and buffer designed for various applications requiring precise clock signals. It features multiple outputs, low jitter, and low skew, making it suitable for use in networking, telecommunications, and other high-speed digital systems.

Applications:

  • Clock generation and distribution
  • Networking equipment
  • Telecommunications systems
  • Server platforms
  • Data centers

Features:

  • Low Jitter: Minimizes timing variations in the output clocks.
  • Low Skew: Reduces timing differences between output clocks.
  • Multiple Outputs: Provides multiple copies of the input clock signal.
  • Low Power Consumption: Enhances energy efficiency.
  • Selectable Output Frequencies: Allows for flexible clock generation.
  • 3.3V Power Supply: Compatible with low-voltage systems.

Benefits:

  • Improved System Performance: Low jitter and skew ensure accurate clock distribution, leading to better system performance.
  • Enhanced Signal Integrity: Clean clock signals improve the reliability of data transmission.
  • Reduced Power Consumption: Low power consumption contributes to energy efficiency.
  • Flexible Clock Generation: Selectable output frequencies allow for customization of clock signals.
  • Simplified System Design: Multiple outputs simplify clock distribution networks.

Additional Details:

The PI6CL10806LEX is commonly used in applications where precise clock signals are required for synchronization and data transmission. It is frequently found in networking equipment, telecommunications systems, and server platforms. The device operates on a 3.3V power supply and features low power consumption, making it suitable for energy-sensitive applications. The selectable output frequencies allow for customization of clock signals to meet specific system requirements. The "LEX" suffix indicates specific packaging and environmental compliance characteristics. Refer to the datasheet for detailed electrical characteristics, timing specifications, and package dimensions.

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess