EN
  • EN
  • DE

PI6C2509AL

Part No PI6C2509AL
Manufacturer Pericom
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Pericom
Win Source Part Number 348199-PI6C2509AL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI6C2509AL CAD Model

Description

The PI6C2509AL is a high-performance, low-skew clock buffer designed for demanding clock distribution applications. Manufactured by Pericom, now Diodes Incorporated, it is engineered to provide multiple clock outputs with minimal skew and jitter, ensuring signal integrity and optimal performance in high-speed digital systems.

Applications:

  • Networking equipment such as routers and switches
  • Server and workstation motherboards
  • High-speed data communication systems
  • Graphics cards and video processing units
  • Consumer electronics devices requiring precise clock signals

Features:

  • Low Skew: Minimizes timing differences between output clocks, ensuring synchronization.
  • Multiple Outputs: Provides multiple clock outputs from a single input, simplifying clock distribution.
  • High-Frequency Operation: Supports high clock frequencies required by modern digital systems.
  • Low Jitter: Reduces signal distortion and maintains signal integrity.
  • Output Enable (OE) Control: Allows for enabling or disabling the clock outputs.
  • Compact Package: Available in space-saving packages for efficient board layout.
  • Operating Voltage: Typically operates at 3.3V or 2.5V.

Benefits:

  • Improved System Performance: Low skew and jitter ensure stable and reliable system operation.
  • Simplified Clock Distribution: Multiple outputs simplify complex clock tree designs.
  • Reduced EMI: Low noise characteristics minimize electromagnetic interference.
  • Flexibility: Output enable control allows for dynamic clock management.
  • Space Efficiency: Compact package reduces board space requirements.
  • Enhanced Signal Integrity: Minimizes signal degradation for reliable data transmission.

Additional Details:

The PI6C2509AL is designed to meet the stringent timing requirements of high-speed digital systems. It is characterized by low additive jitter and minimal propagation delay variation between outputs. Precise impedance matching is often implemented to ensure signal integrity. Specific operating frequency range, supply voltage requirements, and package details vary depending on the exact variant. The datasheet provides detailed electrical characteristics, timing specifications, and package dimensions. It is commonly used in applications where accurate and stable clock signals are critical for proper system functionality.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess