EN
  • EN
  • DE

PI6C2501WX

Part No PI6C2501WX
Manufacturer Pericom
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Pericom
Win Source Part Number 348194-PI6C2501WX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI6C2501WX CAD Model

Description

The PI6C2501WX is a clock generator or clock synthesizer, probably belonging to the PI6C2501 series from Pericom Semiconductor (now Diodes Incorporated). These devices are designed to generate precise clock frequencies from a reference clock source, offering features such as frequency multiplication/division and jitter attenuation.

Applications:

  • Networking Equipment (routers, switches)
  • Server and Workstation Motherboards
  • Embedded Systems
  • Consumer Electronics (Set-top boxes, media players)
  • Clock Generation and distribution

Features:

  • Clock generation: Generates precise output clock frequencies.
  • Frequency multiplication and division: Alters the input clock frequency to achieve desired output frequencies.
  • Low Jitter: Maintains low phase noise for high signal integrity.
  • Output Enable Control: Allows enabling or disabling outputs.
  • Power-Down Mode: Minimizes power consumption during inactive states.
  • 3.3V Power Supply: Operates at a standard 3.3V.
  • Package Options: Available in TSSOP and QFN packages.

Benefits:

  • Precise clock generation: Provides accurate clock signals.
  • Flexible frequency synthesis: Can generate different clock frequencies.
  • Improved System Performance: Low-jitter for more reliable data transfer.
  • Reduced BOM cost: Eliminates the need for multiple discrete clock components.
  • Lower Power Consumption: Designed for efficient operation.

Additional Details:

The PI6C2501WX finds use in applications where stable clock frequencies are necessary. The specific electrical characteristics like output frequency range, jitter performance, and power consumption can be found in the product datasheet. Proper PCB layout and termination techniques are required for optimal signal integrity. Refer to the datasheet for specifications and application notes. Output count and programmable feature information can be found by consulting the part's datasheet.

You May Also Be Interested in

Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
WIDEBAND FRAC SYNTHESIZER WITH M
Lowest to $144.0000
ON Semiconductor
IC CLOCK GENERATOR 20TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 40VFQFPN
Lowest to $123.1344
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Microchip Technology
IC JITTER BLOCKER SOT23-6L
Lowest to $12.5732

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess