EN
  • EN
  • DE

PI6C185-02BQEX

Part No PI6C185-02BQEX
Manufacturer Pericom
Catalog Clock/Timing - Clock Buffers, Drivers
Description Clock Fanout Buffer 7-OUT 16-Pin QSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084787-PI6C185-02BQEX
Categories Clock/Timing - Clock Buffers,Drivers
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI6C185-02BQEX CAD Model

Description

The PI6C185-02BQEX is a high-performance clock synthesizer from Pericom, designed to generate precise and stable clock signals for a variety of applications. It utilizes a Phase-Locked Loop (PLL) to generate multiple output frequencies from a single reference frequency, providing flexibility and simplifying clock distribution in complex systems.

Applications:

  • Networking Equipment: Routers, switches, and hubs requiring precise timing for data transmission.
  • High-Speed Data Communication: Applications where accurate clock signals are critical for reliable data transfer.
  • Consumer Electronics: Set-top boxes, gaming consoles, and other devices needing stable clock sources.
  • Industrial Control Systems: Ensuring synchronized operation of various components.
  • Embedded Systems: Providing clock signals for microcontrollers and other peripherals.

Features:

  • Integrated PLL: Generates multiple output frequencies from a single reference clock.
  • Multiple Output Clocks: Provides several independent clock outputs.
  • Low Jitter Performance: Minimizes timing variations for high-quality signals.
  • Wide Frequency Range: Supports a broad range of output frequencies.
  • Selectable Output Impedance: Allows for impedance matching to different loads.
  • Power-Down Mode: Reduces power consumption when not in use.

Benefits:

  • Improved System Reliability: Precise clock signals enhance system stability and performance.
  • Reduced BOM Cost: Integrated PLL minimizes the need for external components.
  • Simplified Clock Tree Design: Multiple outputs and flexible frequency generation simplify clock distribution.
  • Enhanced Signal Integrity: Low jitter ensures accurate timing and reduces errors.
  • Energy Efficiency: Power-down mode reduces power consumption.

Additional Details:

The PI6C185-02BQEX operates from a standard power supply and is available in various package options. Detailed specifications include input clock frequency range, output frequency range, supply voltage, operating temperature range, and specific jitter performance metrics. Consult the datasheet for complete technical information and application notes.

You May Also Be Interested in

Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess