EN
  • EN
  • DE

PI6C110EVX

Part No PI6C110EVX
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084783-PI6C110EVX
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI6C110EVX CAD Model

Description

The PI6C110EVX is a high-performance clock generator from Pericom, designed for a wide range of applications requiring precise and stable clock signals. This device integrates advanced PLL (Phase-Locked Loop) technology to generate various output frequencies from a single reference frequency, offering flexibility and simplifying clock distribution in complex systems.

Applications:

  • Networking equipment: Routers, switches, and hubs where reliable timing is essential.
  • Data communication systems: For precise clocking in data transmission and reception.
  • Motherboards: Providing clock signals for various components, including CPUs, memory, and peripherals.
  • Graphics cards: Ensuring synchronized operation between the GPU and memory.
  • Embedded systems: In applications requiring a stable and configurable clock source.

Features:

  • Integrated PLL: Enables frequency multiplication and division from a reference clock.
  • Multiple Output Frequencies: Provides a range of configurable output frequencies to suit different application needs.
  • Low Jitter: Ensures high-quality clock signals with minimal timing variations.
  • Low Power Consumption: Optimized for energy-efficient operation.
  • Small Package: Available in compact packages to minimize board space.
  • Configurable Outputs: Allows for programming of output frequencies and signal characteristics.

Benefits:

  • Improved System Performance: Precise clock signals contribute to stable and reliable system operation.
  • Reduced BOM Cost: Integrated PLL reduces the need for external clock components.
  • Simplified Design: Flexible frequency configuration simplifies clock tree design.
  • Enhanced Signal Integrity: Low jitter outputs minimize timing errors.
  • Energy Efficiency: Low power consumption contributes to lower system power requirements.

Additional Details:

The PI6C110EVX operates from a standard power supply voltage and is available in various package options. It is designed to meet the stringent timing requirements of modern digital systems. Its high level of integration and flexibility make it an ideal choice for a wide range of clock generation applications. Detailed specifications include input clock frequency range, output frequency range, supply voltage, operating temperature range, and specific jitter performance metrics. Consult the datasheet for complete technical information.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess