EN
  • EN
  • DE

PI5USB66TEX

Part No PI5USB66TEX
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004515-PI5USB66TEX
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI5USB66TEX CAD Model

Description

The PI5USB66TEX is a high-speed USB 2.0 switch from Pericom (now Diodes Incorporated). This switch is designed for routing USB 2.0 signals in various applications, allowing a single USB port to be shared between multiple devices or enabling USB signal switching based on specific conditions.

Applications:

  • USB Port Sharing: Enables multiple USB devices to share a single USB port on a computer or other host device.
  • Mobile Devices: Used in smartphones, tablets, and other mobile devices to switch between different USB modes (e.g., charging, data transfer).
  • Docking Stations: Implemented in docking stations to switch between different USB devices connected to the dock.
  • Automotive Infotainment Systems: Used in automotive infotainment systems to switch between different USB sources (e.g., USB drive, smartphone).
  • Test and Measurement Equipment: Employed in test equipment to switch between different USB devices or ports.

Features:

  • High-Speed USB 2.0: Supports data transfer rates up to 480 Mbps.
  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • Low Capacitance: Preserves signal integrity at high frequencies.
  • Wide Bandwidth: Supports a wide range of USB 2.0 applications.
  • ESD Protection: Protects the device from electrostatic discharge events.
  • Small Package: Enables compact designs.

Benefits:

  • Improved System Flexibility: Allows for dynamic switching of USB signals.
  • Reduced Component Count: Simplifies circuit design by integrating switching functionality.
  • Enhanced Signal Integrity: Minimizes signal degradation and ensures reliable data transfer.
  • Protection from ESD: Prevents damage to the device and connected equipment from electrostatic discharge.

Additional Details:

Key specifications for the PI5USB66TEX include switching speed, on-resistance, capacitance, supply voltage, and operating temperature range. The package is typically a small outline package (e.g., TSSOP, QFN). Detailed information is available in the Pericom (Diodes Incorporated) PI5USB66TEX datasheet.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
KOA Speer
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess