EN
  • EN
  • DE

PI5C3257W-1

Part No PI5C3257W-1
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084774-PI5C3257W-1
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI5C3257W-1 CAD Model

Description

The PI5C3257W-1 is a quad 2:1 multiplexer/demultiplexer switch manufactured by Pericom Semiconductor. It is designed for high-performance signal routing and switching applications in a variety of digital systems. This device allows selection of one of two inputs for each of the four channels, making it suitable for applications requiring flexible signal path configuration.

Applications

  • Signal routing in audio/video systems
  • Data selection in computer systems
  • Multiplexing/demultiplexing in communication equipment
  • Bus switching in embedded systems
  • Analog signal switching

Features

  • Quad 2:1 Multiplexer/Demultiplexer: Provides four independent 2-input to 1-output switches.
  • Low On-Resistance: Minimizes signal attenuation during switching, ensuring signal integrity.
  • Fast Switching Speed: Allows for rapid signal routing, improving system throughput.
  • Minimal Propagation Delay: Ensures quick signal transmission, crucial for high-speed operation.
  • Operating Voltage: Typically operates at 3.3V or 5V, offering compatibility with various system designs.
  • Control Inputs: Separate select inputs for each channel enable independent switching.
  • Package: Available in space-saving packages like SOIC or TSSOP.

Benefits

  • Improved System Performance: Efficient signal routing and switching contribute to higher throughput.
  • Reduced Signal Degradation: Low on-resistance minimizes signal attenuation during data transfer.
  • Increased System Flexibility: Enables dynamic allocation of signal paths.
  • Simplified Design: Easy integration into existing systems due to standard operating voltages and package options.
  • Cost-Effective Solution: Provides high performance at a competitive price point.

The PI5C3257W-1 typically comes in SOIC or TSSOP packages for easy surface mounting. It is designed to operate over a wide temperature range. The switch supports bi-directional signal flow. It is used in applications where high-speed switching and minimal signal distortion are critical. The device includes ESD protection features. The enable control inputs allow for isolation of the switch when not in use. Its low power operation is beneficial in energy-conscious applications. This multiplexer/demultiplexer switch is often utilized in applications to select among different data sources or to route signals to different destinations.

You May Also Be Interested in

Rockwell
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess