EN
  • EN
  • DE
  • IT

PI5C3245LA0241

Part No PI5C3245LA0241
Manufacturer Pericom
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Manufacturer Pericom
Manufacturer Homepage www.pericom.com
RoHS State Request Verification
Win Source Part Number 711669-PI5C3245LA0241
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI5C3245LA0241 CAD Model

Description

The PI5C3245LA is a 16-bit to 8-bit multiplexer/demultiplexer with a low on-resistance. It is designed for high-performance bus switching and isolation applications. This device features a low insertion loss and excellent signal integrity, making it suitable for demanding digital systems.

Applications:

  • Memory Interleaving
  • Bus Isolation
  • High-Speed Data Routing
  • Signal Multiplexing/Demultiplexing
  • Networking Equipment

Features:

  • Low On-Resistance: Typically 4 ohms, minimizing signal attenuation.
  • Low Insertion Loss: Ensures minimal signal degradation across the switch.
  • High Bandwidth: Suitable for high-speed data transmission.
  • Bidirectional Signal Flow: Allows data to flow in either direction.
  • TTL-Compatible Control Inputs: Simplifies interfacing with TTL logic.
  • Operating Voltage: Typically operates at 3.3V or 5V. Check the datasheet for specific voltage requirements.
  • Packaging: Available in various packages like QSOP, TSSOP.

Benefits:

  • Improved System Performance: Low on-resistance reduces signal loss, leading to better signal quality.
  • Increased System Reliability: Robust design ensures stable operation.
  • Flexibility in System Design: Bidirectional signal flow allows for versatile applications.
  • Easy Integration: TTL-compatible inputs simplify interfacing with existing systems.
  • Space-Saving Design: Available in compact packages to minimize board space.

Additional Details:

The PI5C3245LA features break-before-make switching to prevent short circuits during switching operations. It is designed to meet or exceed industry standards for ESD protection. Detailed specifications, including propagation delay and power consumption, can be found in the device's datasheet. Ensure to consult the datasheet for specific operating conditions and recommended application circuits.

The device is commonly used in applications where multiple data sources need to be routed to a single destination or vice versa. Its low signal distortion and high bandwidth make it an ideal choice for demanding applications such as high-speed memory interfacing and data acquisition systems. Always verify the specific voltage and timing requirements of your application before using this component.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess