EN
  • EN
  • DE

PI5A4596ACX

Part No PI5A4596ACX
Manufacturer Pericom
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description SOTINY Low-Voltage, Single-Supply, 8-Ohm SPST CMOS Analog Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer Pericom
Win Source Part Number 348049-PI5A4596ACX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI5A4596ACX CAD Model

Description

The PI5A4596ACX is a high-bandwidth, low-power, single-pole double-throw (SPDT) analog switch from Pericom Semiconductor (now Diodes Incorporated). This switch is designed for use in a variety of applications where high-speed signal switching is required while maintaining signal integrity.

Applications

  • Cell phones and smartphones: For switching audio or data signals.
  • Tablets and portable devices: Similar to cell phones, for routing various signals.
  • Audio and video signal routing: Switching between different audio or video sources.
  • Data acquisition systems: For multiplexing signals from different sensors.
  • Communication systems: Used in signal routing and switching in communication devices.

Features

  • Low On-Resistance: Typically less than 1 ohm, minimizing signal attenuation and distortion.
  • High Bandwidth: Supports high-frequency signals without significant degradation.
  • Low Power Consumption: Operates efficiently, extending battery life in portable devices.
  • Wide Operating Voltage Range: Typically operates from 1.65V to 5.5V, offering flexibility in different applications.
  • SPDT Configuration: Provides a single-pole double-throw switching function.
  • Fast Switching Speed: Enables rapid signal routing.
  • Small Package: Available in compact packages such as X1-LGA, saving board space.

Benefits

  • Improved Signal Integrity: Low on-resistance ensures minimal signal loss and distortion.
  • Extended Battery Life: Low power consumption is ideal for portable devices.
  • Versatile Application: Suitable for a wide range of signal switching tasks.
  • Reduced Board Space: Compact package allows for smaller and more efficient designs.
  • High Reliability: Designed for robust performance in demanding environments.

Additional Details

The PI5A4596ACX is often used in applications where it is necessary to switch between different signal paths quickly and efficiently. Its low on-resistance and high bandwidth make it suitable for high-speed data and audio/video signals. The device's low power consumption is a crucial feature for battery-powered devices. This SPDT switch is designed to minimize insertion loss and maintain signal integrity across a broad frequency range. The device's control input is CMOS-compatible, allowing for easy interfacing with digital control circuits.

You May Also Be Interested in

MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess