EN
  • EN
  • DE

PI3CH400QEX

Part No PI3CH400QEX
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QSOP
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.63 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.25 V
Number of Pins 16
Propagation Delay 300 ps
Resistance 7 Ω
RoHS Compliant
Win Source Part Number 1084751-PI3CH400QEX
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI3CH400QEX CAD Model

Description

The Pericom PI3CH400QEX is a high-bandwidth, 4-channel, 2:1 multiplexer/demultiplexer switch designed for use in high-speed data applications. This switch allows for the selection of one of two input sources to be routed to a single output, or vice versa. It is commonly used in applications requiring signal routing, such as video switching, data acquisition, and communication systems. The PI3CH400QEX is characterized by its low insertion loss, high isolation, and excellent signal integrity performance, making it suitable for demanding applications.

Applications

  • Video switching
  • Data acquisition systems
  • Communication systems
  • Signal routing
  • DisplayPort and HDMI switching

Features

  • 4-channel, 2:1 multiplexer/demultiplexer: Provides versatile signal routing capabilities.
  • High bandwidth: Supports high-speed data transmission with minimal signal degradation.
  • Low insertion loss: Minimizes signal attenuation for optimal performance.
  • High isolation: Prevents signal crosstalk between channels.
  • Excellent signal integrity: Ensures faithful reproduction of the input signal at the output.

Benefits

  • Improved signal quality: Low insertion loss and high isolation ensure optimal signal integrity.
  • Increased system flexibility: Versatile signal routing capabilities allow for flexible system configurations.
  • Reduced signal distortion: Excellent signal integrity minimizes signal distortion and noise.
  • Enhanced performance: High bandwidth supports high-speed data transmission.
  • Simplified circuit design: Integrated multiplexer/demultiplexer simplifies circuit design and reduces component count.

Additional Details

The PI3CH400QEX switch typically features a CMOS architecture that provides low power consumption and high-speed performance. It is available in a variety of packages, such as QFN, to minimize board space. The switch is controlled by a select input that determines which input channel is routed to the output. The PI3CH400QEX is designed to operate over a wide voltage range and temperature range, making it suitable for a variety of applications. Always refer to the manufacturer's datasheet for detailed technical information, including electrical characteristics, timing specifications, and package dimensions. Proper layout and termination techniques are essential to ensure optimal signal integrity and performance of the PI3CH400QEX switch.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Intel
Lowest to $18.4668
Rockwell
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess