EN
  • EN
  • DE

PI3C3306LX

Part No PI3C3306LX
Manufacturer Pericom
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Pericom
Win Source Part Number 347901-PI3C3306LX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3C3306LX CAD Model

Description

The PI3C3306LX from Pericom is a high-bandwidth, 2-port, 1-of-2 multiplexer/demultiplexer bus switch designed for high-speed signal switching applications. It is engineered to provide a clean and efficient signal path, ensuring reliable data transmission with minimal signal degradation. This switch is suitable for systems requiring rapid data transfer and flexible signal routing.

Applications:

  • High-Speed Data Routing: Commonly used in servers, networking equipment, and high-performance computing systems.
  • Signal Multiplexing/Demultiplexing: Facilitates the selection or distribution of signals in circuit designs.
  • Bus Isolation: Provides isolation between different bus segments to prevent noise and interference.
  • Portable Devices: Used in devices like laptops and smartphones to switch data paths.
  • Data Acquisition Systems: Employed in data acquisition systems for high-fidelity signal switching.

Features:

  • Low On-Resistance (Ron): Minimizes signal attenuation and distortion, ensuring high signal integrity.
  • High Bandwidth: Supports high-speed data transmission, meeting the requirements of demanding systems.
  • Minimal Propagation Delay: Reduces latency in signal switching, improving overall system performance.
  • Bidirectional Signal Switching: Allows signals to flow in both directions for design flexibility.
  • Low Power Consumption: Optimizes power efficiency, making it suitable for battery-powered applications.
  • Enable/Disable Control: Provides precise control over the switching function for flexible system configuration.
  • 2-Port, 1-of-2 Multiplexer/Demultiplexer: Selects one of two input ports.

Benefits:

  • Improved Signal Integrity: Ensures minimal signal degradation, leading to more reliable data transmission.
  • Enhanced System Performance: Reduces latency with faster switching speeds.
  • Greater Design Flexibility: Offers control in implementing complex switching functions.
  • Optimized Power Efficiency: Extends battery life and reduces system power requirements.
  • Simplified Board Layout: Reduces component count, saving space and cost.
  • Increased System Reliability: Protects against noise and interference, enhancing system stability.

The PI3C3306LX is available in a small surface-mount package. Refer to the manufacturer's datasheet for specific package type and pinout details, as well as voltage requirements and operating temperature range. It provides a reliable solution for high-performance signal switching.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9164 $68.7492
7+ $18.8034 $131.6238
10+ $18.2155 $182.1550
14+ $17.6288 $246.8032
17+ $17.0409 $289.6953
23+ $15.2783 $351.4009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,020 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess