The PI2EQX4402ANBX is a ReDriver, designed by Pericom (now Diodes Incorporated), intended to improve signal integrity in high-speed data transmission applications, particularly those utilizing PCIe (Peripheral Component Interconnect Express). It compensates for signal attenuation and Inter-Symbol Interference (ISI), enabling longer trace lengths and improved system performance.
Applications:
- Servers and Workstations: Enhances PCIe signal quality for reliable communication between components.
- Desktop PCs: Improves signal integrity for graphics cards, SSDs, and other PCIe devices.
- Laptops and Notebooks: Maintains signal quality in compact designs with limited space.
- Storage Systems (SSDs, NVMe Drives): Ensures high-speed and reliable data transfer for storage devices.
- Expansion Cards: Boosts signal strength for add-in cards with PCIe interfaces.
Features:
- PCIe Gen4 Compliance: Supports high-speed PCIe Gen4 data rates.
- Adjustable Equalization: Allows fine-tuning of the signal to compensate for channel loss.
- Low Power Consumption: Designed for energy-efficient operation.
- Automatic Laning Configuration: Simplifies system design and reduces development time.
- Compact Package: Available in small form factor packages for space-constrained applications.
Benefits:
- Improved Signal Integrity: Reduces bit error rates (BER) and ensures reliable data transmission.
- Extended Channel Reach: Enables longer trace lengths on PCBs without significant signal degradation.
- Enhanced System Performance: Allows for higher data transfer rates and improved overall system responsiveness.
- Reduced System Cost: Minimizes the need for expensive PCB materials and complex routing techniques.
- Simplified Design: Automatic laning configuration simplifies the design process.
Additional Details:
The PI2EQX4402ANBX operates from a 3.3V supply. Specific details regarding the equalization ranges, power consumption, and supported PCIe data rates are available in the product datasheet. It is primarily used in applications requiring PCIe Gen4 compliance. The package is typically a small QFN or similar, designed for surface mounting. The automatic laning feature simplifies the configuration process and reduces the need for manual adjustments.