EN
  • EN
  • DE

P12EQX3202ANBE

Part No P12EQX3202ANBE
Manufacturer Pericom
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pericom
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833281-P12EQX3202ANBE
Ultra Librarian 3D Model Ultra Librarian P12EQX3202ANBE CAD Model

Description

The P12EQX3202ANBE is a ReDriver IC manufactured by Pericom Semiconductor (now Diodes Incorporated). This device is specifically designed to enhance signal integrity in high-speed data transmission applications, particularly those involving PCIe (Peripheral Component Interconnect Express) interfaces. It compensates for signal losses and impairments that occur over long traces or cables, ensuring reliable communication between devices.

Applications

  • Servers
  • Workstations
  • Desktop PCs
  • Storage systems
  • Embedded systems with PCIe interfaces

Features

  • PCIe Gen3/Gen2/Gen1 compliance
  • Data rates up to 8 Gbps
  • Programmable equalization
  • Low power consumption
  • Small form factor package

Benefits

  • Extended trace lengths without signal degradation
  • Improved system reliability
  • Increased design flexibility
  • Reduced power consumption compared to alternative solutions
  • Simplified system design

The P12EQX3202ANBE employs equalization techniques to compensate for inter-symbol interference (ISI) and other signal impairments. Its programmable equalization allows designers to optimize the signal conditioning for specific channel characteristics. The device operates at data rates up to 8 Gbps, supporting PCIe Gen3 and earlier standards. Its low power consumption is crucial in power-sensitive applications. It is usually provided in a small form factor package for compact designs. Signal integrity simulations and careful board layout are critical to maximizing the performance of the ReDriver. The P12EQX3202ANBE significantly improves signal quality, ensuring stable and error-free data transmission over the PCIe bus. Its robust design and adherence to PCIe standards make it a reliable solution for high-speed communication in various electronic systems. More detailed information, including specific equalization settings and power consumption figures, can be found in the official datasheet.

You May Also Be Interested in

Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0164 $60.1640
24+ $4.9365 $118.4760
37+ $4.7829 $176.9673
50+ $4.6281 $231.4050
65+ $4.4745 $290.8425
87+ $4.0113 $348.9831
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess