EN
  • EN
  • DE

PE4309-52

Part No PE4309-52
Manufacturer Peregrine Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Peregrine Semiconductor
Win Source Part Number 271940-PE4309-52
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PE4309-52 CAD Model

Description

The PE4309-52 is a high-linearity, 9-bit RF Digital Step Attenuator (DSA) from Peregrine Semiconductor. Fabricated using Peregrine's UltraCMOS® technology, this DSA offers precise attenuation control over a broad frequency range, making it suitable for various wireless communication applications. Its high linearity ensures minimal signal distortion, contributing to improved system performance.

Applications:

  • Cellular Infrastructure: Used in base stations for adjusting signal levels in both transmitter and receiver paths to optimize performance.
  • Wireless LAN (WLAN): Integrated into WLAN devices to provide gain control and signal optimization.
  • Test and Measurement Equipment: Employed in signal generators, spectrum analyzers, and network analyzers for accurate attenuation control.
  • Satellite Communication Systems: Utilized in satellite communication equipment for precise signal level adjustments.
  • Cable TV (CATV) Infrastructure: Implemented in CATV systems for signal conditioning and level control.

Features:

  • High Linearity: Offers excellent linearity performance, minimizing distortion and maintaining signal integrity.
  • Wide Attenuation Range: Provides a broad attenuation range, allowing for flexible signal level adjustment.
  • Precise Attenuation Steps: Delivers accurate and repeatable attenuation settings.
  • Low Insertion Loss: Minimizes signal attenuation when in the through-state.
  • UltraCMOS Technology: Manufactured using Peregrine's UltraCMOS process, ensuring high reliability and performance.
  • Serial Control Interface: Equipped with a serial control interface (SPI) for easy integration and control.
  • Compact Package Size: Available in a small form factor package, saving valuable board space.

Benefits:

  • Improved Signal Quality: High linearity and precise attenuation control contribute to improved signal quality and overall system performance.
  • Enhanced System Performance: Accurate attenuation allows for optimal signal levels, maximizing system efficiency.
  • Simplified Design Integration: Serial control interface simplifies integration into existing systems and reduces design complexity.
  • Reduced Board Space: Compact package allows for smaller and more compact designs.
  • Increased Design Flexibility: Wide attenuation range offers greater design flexibility for various applications.

Additional Details:

The PE4309-52 provides a 47.5 dB attenuation range in 0.1875 dB steps, offering fine-grained control over signal levels. It operates across a frequency range from 9 kHz to 9 GHz, making it versatile for many applications. The DSA is controlled via a standard SPI interface, and it operates with a single positive supply voltage. The device is housed in a compact QFN package. Typical specifications include an insertion loss of 1.5 dB at 5 GHz and an IIP3 of +55 dBm. The '-52' likely refers to a specific packaging or performance variant.

You May Also Be Interested in

NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0291 $61.7460
140+ $0.8443 $118.2020
215+ $0.8177 $175.8055
295+ $0.7912 $233.4040
380+ $0.7646 $290.5480
510+ $0.6861 $349.9110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 196,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess