EN
  • EN
  • DE

PE42641MLIBB

Part No PE42641MLIBB
Manufacturer Peregrine Semiconductor
Catalog RF Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Peregrine Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843546-PE42641MLIBB
Ultra Librarian 3D Model Ultra Librarian PE42641MLIBB CAD Model

Description

The PE42641MLIBB is a high-linearity RF switch manufactured by Peregrine Semiconductor. RF switches are used in various wireless communication systems to route radio frequency signals. They are crucial components in applications requiring signal selection, diversity switching, and band switching.

Applications

  • Cellular Base Stations: Antenna switching and signal routing in base station transceivers.
  • Wireless Routers: Antenna selection and signal routing in Wi-Fi routers.
  • Test and Measurement Equipment: Signal routing in RF test and measurement instruments.
  • Satellite Communication Systems: Signal switching in satellite transceivers.
  • Software-Defined Radios (SDR): Reconfigurable RF front-ends for SDR platforms.

Features

  • High Linearity: Low distortion and intermodulation products for improved signal quality.
  • Low Insertion Loss: Minimizes signal attenuation, preserving signal strength.
  • High Isolation: Provides excellent isolation between ports, preventing signal leakage.
  • Fast Switching Speed: Enables rapid switching between different signal paths.
  • Low DC Power Consumption: Minimizes power consumption, extending battery life in portable devices.

Benefits

  • Improved Signal Quality: High linearity ensures accurate signal transmission and reception.
  • Increased System Performance: Low insertion loss maximizes signal strength, improving system performance.
  • Reduced Interference: High isolation minimizes signal leakage, reducing interference.
  • Fast Response Time: Fast switching speed enables rapid reconfiguration of RF systems.
  • Energy Efficiency: Low power consumption reduces energy waste, extending battery life.

The PE42641MLIBB is typically a single-pole, double-throw (SPDT) switch, which means it has one input and two outputs. The switch can select which output the input signal is routed to. Key specifications include the operating frequency range, insertion loss, isolation, and switching speed. The datasheet will provide detailed information on these parameters, as well as the control voltage requirements and package dimensions.

You May Also Be Interested in

Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess