EN
  • EN
  • DE

OBT350-R100-2EP-IO-0.3M-V1

Part No OBT350-R100-2EP-IO-0.3M-V1
Catalog Industrial Sensors
Description PHOTO SEN 5-350MM BACK SUPPRESS
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Sensing Method Diffuse
Sensing Distance 0.197" ~ 13.780" (5mm ~ 350mm)
Voltage - Supply 10V ~ 30V
Response Time 1ms
Output Configuration NPN - Dark-ON/Light-ON - Selectable
Light Source Red LED
Connection Method Cable with Connector
Ingress Protection IP69K
Cable Length 11.81" (300.00mm)
Adjustment Type Adjustable
Temperature Range - Operating -40°C ~ 60°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1509038-OBT350-R100-2EP-IO-0.3M-V1
Ultra Librarian 3D Model Ultra Librarian OBT350-R100-2EP-IO-0.3M-V1 CAD Model

Description

N

You May Also Be Interested in

Telemecanique Sensors
PHOTO ELECTRIC SENSOR, XUX, MULT
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD CABLE
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD VERT CABLE
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD CABLE
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD CABLE
Need more? Email Us
Telemecanique Sensors
PHOTOELECTRIC SENSORS XU, XUX, D
Need more? Email Us
Telemecanique Sensors
PHOTOELECTRIC SENSORS XU, XUV, F
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD VERT CABLE
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD CABLE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess