EN
  • EN
  • DE

PE51GPS1003

Part No PE51GPS1003
Manufacturer Pasternack Enterprises, Inc.
Catalog RF Antennas
Description 28DB NMO GPS COMBO ANT LL195 CBL / 1.5925GHz GLONASS, GPS Module RF Antenna 1.575GHz ~ 1.615GHz 28dB NMO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr Pasternack
Package Bag
RF Family/Standard Navigation
Frequency Group UHF (1GHz ~ 2GHz)
Frequency (Center/Band) 1.5925GHz
Frequency Range 1.575GHz ~ 1.615GHz
Antenna Type Module
Number of Bands 1
VSWR 1.5, 2
Gain 28dB
Power - Max 10 W
Features Cable - 5.1816m
Termination NMO
Ingress Protection IP66
Height (Max) 0.880" (22.35mm)
Applications GLONASS, GPS
RoHS Status Not applicable
MSL Level Not Applicable
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8529.10.4040
Other Names 3985-PE51GPS1003
Standard Package 1
Win Source Part Number 1148128-PE51GPS1003
Ultra Librarian 3D Model Ultra Librarian PE51GPS1003 CAD Model

Description

The PE51GPS1003 is an RF antenna designed for GLONASS and GPS applications.

  • Cable Length: 5.1816m
  • Termination: NMO
  • Ingress Protection: IP66
  • Frequency Range: 1.575GHz to 1.615GHz
  • Gain: 28dB
  • Frequency Group: UHF (1GHz to 2GHz)
  • VSWR: 1.5, 2
  • Manufacturer: Pasternack
  • Popularity: Medium
  • Package: Bag
  • Power Rating: 10W

It features a cable length of 5.1816m, NMO termination, and an ingress protection rating of IP66. The antenna has a frequency range of 1.575GHz to 1.615GHz and a gain of 28dB. It is designed to operate in the UHF frequency group (1GHz to 2GHz) and has a VSWR of 1.5, 2. The PE51GPS1003 is manufactured by Pasternack and has a medium popularity in the market. It comes in a bag package and has a power rating of 10W. The antenna is an ideal choice for applications that require high-precision positioning and navigation, such as surveying, mapping, and geolocation.

You May Also Be Interested in

Unictron Technologies Corporation
915MHZ ISM 902-928MHZ TELA CERAM
Lowest to $0.5356
Pulse
ANT SPG BASE-WHP ENC 4.5DB 890
Need more? Email Us
Pulse
ANT DAS DIR 4G LTE 5G CBRS MIMO
Need more? Email Us
Pulse
ANT YAGI LPDA 617-6000 MHZ N CON
Need more? Email Us
Siretta Ltd
MIMO 2-PORT LTE OMNI ANTENNA 360
Need more? Email Us
Pulse
ANTENNA COIL-WHP UTY 30-35 MHZ
Need more? Email Us
Pulse
ANTENNA BASE-WHP 5DB 450-470 MHZ
Need more? Email Us
Pulse
ANTENNA WHIP BS-WHP 2.5DB 118-1
Need more? Email Us
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess