EN
  • EN
  • DE

PE4126

Part No PE4126
Manufacturer Pasternack Enterprises, Inc.
Catalog Custom Parts (N - R)
Description Key Specifications, Polarity: Standard, Connector Series: SMA, Connector Gender: Male, Impedance: 50 Ohm, Body Style:...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1158803-PE4126
Categories Custom Parts
Manufacturer Pasternack Enterprises, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE4126 CAD Model

Description

The Pasternack PE4126 is a high-performance, broadband monolithic microwave integrated circuit (MMIC) SPDT (Single Pole Double Throw) switch designed for a wide range of radio frequency and microwave applications. This switch offers excellent isolation, low insertion loss, and fast switching speeds, making it suitable for use in test and measurement equipment, communication systems, and radar applications.

Applications:

  • Test and Measurement Equipment: Used in signal routing for automated test systems, vector network analyzers, and spectrum analyzers.
  • Communication Systems: Employed in transceivers, base stations, and satellite communication systems for signal switching and routing.
  • Radar Systems: Utilized in phased array radar systems and electronic warfare applications for fast and reliable signal control.
  • Military and Aerospace: Integrated into various defense and aerospace communication and radar platforms.

Features:

  • Broadband Operation: Covers a wide frequency range, typically from DC to several GHz (exact specifications vary depending on the specific model).
  • SPDT Configuration: Allows for switching a single input signal to one of two output ports.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High Isolation: Provides excellent isolation between ports, preventing unwanted signal leakage.
  • Fast Switching Speed: Enables rapid switching between ports, crucial for high-speed applications.
  • MMIC Design: Compact and reliable monolithic microwave integrated circuit design.
  • Surface Mount Package: Facilitates easy integration into printed circuit boards (PCBs).

Benefits:

  • Improved System Performance: Low insertion loss and high isolation contribute to enhanced signal integrity and overall system performance.
  • Increased System Reliability: Robust MMIC design ensures reliable operation in demanding environments.
  • Simplified System Design: Compact size and surface mount package simplify integration into existing systems.
  • Cost-Effective Solution: Provides a high-performance switching solution at a competitive price.
  • Versatile Application: Suitable for a wide range of RF and microwave applications due to its broadband operation and excellent electrical characteristics.

Additional Details:

The PE4126 typically requires a control voltage to switch between the two output ports. The specific control voltage requirements and other electrical characteristics can be found in the product datasheet. The device is available in a surface mount package, which simplifies assembly and allows for high-density circuit designs. The operating temperature range is typically specified to meet industrial or military standards, ensuring reliable operation in a variety of environments. The part is also compliant with RoHS standards.

You May Also Be Interested in

Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
QSI
Need more? Email Us
RF Micro Devices
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
RF Micro Devices
Lowest to $4.3798
Renesas Electronics America
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess