EN
  • EN
  • DE

40000

Part No 40000
Manufacturer Parallax Inc.
Catalog Evaluation Boards - Embedded - MCU, DSP
Description P8X32A EVAL BRD / P8X32A Propeller™ MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Parallax Inc.
Series Propeller™
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Utilized IC / Part P8X32A
Mounting Type Fixed
Contents Board(s)
Suggested Programming Environment Propeller Tool
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A001A2C
HTSUS 8473.30.1180
California Prop 65 Warning Information
Win Source Part Number 1351938-40000
Ultra Librarian 3D Model Ultra Librarian 40000 CAD Model

Description

The Parallax Inc. 1351938-40000 is an evaluation board for the P8X32A microcontroller.

  • Board Type: Evaluation Platform
  • Standard Package: 1
  • Series: Unspecified
  • Features: None Specified
  • Popularity Rating: Unknown
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8473.30.1180
  • Status: Obsolete
  • Programming Environment: Propeller Tool (Suggested)

You May Also Be Interested in

Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Cypress Semiconductor Corp
KIT DEV FOR ENCORE III / CY7C64215-28PVXC/CY7C64215-56LFXC Application Processor and SOC Development Kit
Need more? Email Us
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us
ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess