EN
  • EN
  • DE

PS8348BQFN66GTR-A0

Part No PS8348BQFN66GTR-A0
Manufacturer Parade
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Parade
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834217-PS8348BQFN66GTR-A0
Ultra Librarian 3D Model Ultra Librarian PS8348BQFN66GTR-A0 CAD Model

Description

The PS8348BQFN66GTR-A0, manufactured by Parade Technologies, is a high-performance DisplayPort to HDMI protocol converter. This advanced chip facilitates seamless connectivity between devices utilizing DisplayPort outputs and those requiring HDMI inputs, ensuring high-resolution video and audio transmission.

Applications

  • Docking Stations: Used to convert DisplayPort signals from laptops and other devices to HDMI for connection to external monitors.
  • Graphics Cards: Implemented in graphics cards to provide HDMI output options from DisplayPort sources.
  • Motherboards: Integrated into motherboards to enable HDMI connectivity from DisplayPort outputs.
  • Gaming Consoles: Employed in gaming consoles to bridge DisplayPort and HDMI interfaces.
  • Video Adapters: Utilized in video adapters to convert DisplayPort to HDMI for various display devices.

Features

  • DisplayPort 1.4a Receiver: Supports high bandwidth DisplayPort input for resolutions up to 8K UHD.
  • HDMI 2.0b Transmitter: Provides HDMI output with support for resolutions up to 4K UHD at 60Hz with HDR.
  • HDCP 2.3 Content Protection: Complies with the latest HDCP standards for secure content transmission.
  • Adaptive Equalization: Automatically adjusts to compensate for signal loss and maintain signal integrity.
  • Low Power Consumption: Designed for energy-efficient operation.
  • QFN66 Package: Compact and robust QFN (Quad Flat No-Lead) package for easy integration.

Benefits

  • High-Resolution Support: Enables the transmission of high-resolution video and audio signals, ensuring excellent visual quality.
  • Seamless Connectivity: Provides a reliable and efficient way to connect devices with different display interfaces.
  • Content Protection: Ensures secure transmission of copyrighted content.
  • Improved Signal Integrity: Maintains signal quality over longer distances, reducing signal degradation.
  • Energy Efficiency: Minimizes power consumption, making it suitable for battery-powered devices.
  • Compact Design: Small form factor allows for integration into space-constrained applications.

Additional Details

The PS8348B is designed to bridge the gap between DisplayPort and HDMI interfaces. It supports various video formats and resolutions, making it ideal for a wide range of applications. The device incorporates advanced features such as adaptive equalization and HDCP 2.3 content protection to ensure reliable and secure transmission of high-quality video and audio. The QFN66 package provides a compact and robust solution for easy integration into various electronic devices.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,387 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess