EN
  • EN
  • DE

ZMM2245B T/R

Part No ZMM2245B T/R
Manufacturer Panjit
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Panjit
Win Source Part Number 417944-ZMM2245B T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM2245B T/R CAD Model

Description

The ZMM2245B T/R is a surface-mount Zener diode manufactured by Panjit. It is designed for general-purpose voltage regulation and transient voltage suppression. This diode offers a stable reverse breakdown voltage and is available in a small outline MELF (Metal Electrode Leadless Face) package, making it suitable for surface-mount assembly in compact electronic devices.

Applications

  • Voltage Regulation: Provides a stable voltage reference in power supplies and voltage regulators.
  • Transient Voltage Suppression: Protects sensitive electronic components from voltage spikes and surges.
  • Overvoltage Protection: Safeguards circuits from damage caused by excessive voltage.
  • Signal Clipping: Limits signal voltage to a safe level in various signal processing applications.
  • General Purpose Rectification: Can be used in basic rectification circuits where a specific voltage drop is desired.

Features

  • Silicon Planar Technology: Provides a well-defined and stable Zener voltage characteristic.
  • Small MELF Package: Facilitates compact PCB designs and automated assembly processes.
  • High Surge Current Capability: Enables the diode to withstand transient voltage events without damage.
  • Tight Tolerance on Zener Voltage: Ensures precise voltage regulation in critical circuits.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Reliable Voltage Regulation: Maintains a stable voltage output, enhancing circuit stability and performance.
  • Effective Surge Protection: Prevents damage to electronic components from voltage surges and spikes.
  • Compact Design: The small MELF package allows for miniaturization of electronic circuits.
  • Easy Assembly: Surface-mount design allows for efficient and automated assembly.
  • Long-Term Reliability: Panjit's manufacturing process ensures a consistent and dependable product.

Technical Specifications: The ZMM2245B T/R typically has a nominal Zener voltage of 4.5V (this may vary slightly depending on the exact variant, so consulting the datasheet is recommended). Key parameters include the Zener impedance, reverse leakage current, and power dissipation. The operating temperature range is typically from -55°C to +150°C, and it is designed to withstand soldering temperatures used in surface-mount assembly. The T/R designation usually indicates that the product is supplied on tape and reel for automated placement equipment.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess