EN
  • EN
  • DE

US1J_R1

Part No US1J_R1
Manufacturer Panjit
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958053-US1J_R1
Categories OEM Parts(T-Z)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian US1J_R1 CAD Model

Description

The US1J_R1 is a surface-mount ultra-fast recovery rectifier from Panjit. This diode is designed for applications requiring efficient rectification and fast switching speeds. It is commonly used in circuits where minimizing power loss and high-frequency performance are important.

Applications

  • Switch-mode power supplies (SMPS): For efficient rectification in power conversion circuits.
  • High-frequency inverters: In applications requiring fast switching speeds.
  • DC-DC converters: Rectifying the output of DC-DC converters.
  • Freewheeling diodes: Protecting inductive loads from voltage spikes.
  • Reverse polarity protection: Preventing damage from incorrect polarity connections.
  • Lighting applications: In LED drivers and other lighting circuits.

Features

  • Ultra-fast recovery time: Minimizing switching losses and improving efficiency.
  • Low forward voltage drop: Reducing power dissipation.
  • High surge current capability: Handling transient current surges.
  • Surface mount package (SMA): Enabling compact designs.
  • High reliability: Ensuring stable performance.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Improved efficiency: Due to the ultra-fast recovery time and low forward voltage drop.
  • Reduced heat dissipation: Minimizing power losses.
  • Compact design: Due to the surface mount package.
  • Increased system reliability: Protecting circuits from voltage spikes and surges.

Additional Details

The US1J_R1 features an ultra-fast reverse recovery time, typically in the nanosecond range. The specific peak reverse voltage (VRRM) and forward current (IF) ratings can be found in the device's datasheet. The SMA package allows for efficient heat dissipation, ensuring reliable operation even at higher currents. Its low forward voltage drop minimizes power loss, contributing to improved energy efficiency. The '_R1' likely refers to a specific packaging configuration such as tape and reel for automated assembly. It is frequently used in applications where minimizing switching losses and maximizing efficiency are crucial, such as in high-frequency power supplies and inverters. The fast recovery characteristic minimizes reverse recovery charge which improves the efficiency of the circuits. The specific details concerning maximum ratings, thermal resistance and other characteristics are available within the datasheet.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess