Introducing the TFA9878BUK/N1 Audio Amplifier by NXP
The TFA9878BUK/N1 is a state-of-the-art audio amplifier designed and manufactured by NXP Semiconductors. This innovative product is engineered to deliver high-quality audio performance for a wide range of consumer electronics applications. With its compact design and powerful output, the TFA9878BUK/N1 is an ideal solution for mobile devices, wireless speakers, and other portable audio systems that demand superior sound quality in a small footprint.
Key Features
- High Efficiency: The TFA9878BUK/N1 boasts a high-efficiency Class-D amplifier, ensuring minimal power loss and extended battery life for portable devices.
- Superior Audio Quality: With advanced audio processing capabilities, this amplifier delivers rich and clear sound, enhancing the listening experience for end-users.
- Multi-Channel Support: It supports multiple audio channels, allowing for versatile audio configurations and immersive soundscapes.
- Integrated DSP: The built-in digital signal processor (DSP) offers extensive audio customization options, enabling manufacturers to fine-tune the audio output to their specific requirements.
- Compact Size: The small form factor of the TFA9878BUK/N1 makes it an excellent choice for space-constrained applications without compromising on audio quality.
Applications
The versatile nature of the TFA9878BUK/N1 allows it to be used in a variety of devices, including but not limited to:
- Smartphones and Tablets
- Portable Media Players
- Wireless Speakers and Soundbars
- Home Theater Systems
- Personal Computers and Laptops
Technical Specifications
The TFA9878BUK/N1 is built with precision engineering to ensure reliable performance. Technical specifications include:
- Supply voltage range: 3.0 V to 4.5 V
- Output power: Up to 3.2 W (RMS) into a 4 Ω load at 5% THD
- Audio sampling rates: Up to 48 kHz
- Integrated thermal and overload protection
With its robust feature set, the TFA9878BUK/N1 from NXP is poised to revolutionize the audio experience in consumer electronics, offering manufacturers a powerful tool to enhance their products with high-quality sound.