EN
  • EN
  • DE

UF806F

Part No UF806F
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 387335-UF806F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UF806F CAD Model

Description

The UF806F is an ultrafast recovery rectifier from Panjit. The 'F' suffix typically denotes an insulated or fully isolated package, offering enhanced safety and ease of heatsinking. This rectifier is designed for applications demanding high efficiency and rapid switching speeds.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Power Inverters
  • DC-DC Converters
  • Freewheeling Diodes in Inductive Loads
  • Power Factor Correction (PFC) Circuits

Features

  • Ultrafast Reverse Recovery Time
  • Low Forward Voltage Drop
  • High Surge Current Capability
  • Isolated Package (typically TO-220F)
  • High Reliability
  • RoHS Compliant

Benefits

  • Improved efficiency in high-frequency switching applications
  • Reduced power dissipation, leading to cooler operation
  • Enhanced system robustness against transient surge events
  • Simplified heatsinking and increased safety due to isolated package
  • Long service life

Additional Details

The UF806F is typically available in a TO-220F package, providing electrical isolation from the heatsink. Key electrical specifications include a repetitive peak reverse voltage (VRRM) of 600V, a maximum average forward rectified current (IF(AV)) of 8.0A, and a typical forward voltage drop (VF) of around 1.3 V. The ultrafast recovery time (trr) is a crucial characteristic, generally in the tens of nanoseconds range. This rapid switching speed minimizes reverse recovery losses, significantly improving efficiency in high-frequency circuits. The high surge current capability offers protection against transient voltage spikes and overcurrent conditions, enhancing application reliability. The insulated TO-220F package simplifies the process of mounting the device to a heatsink, and contributes to device safety.

This ultrafast recovery rectifier is suitable for a wide array of power electronics applications where efficiency, quick switching, and electrical isolation are key considerations. The low forward voltage drop reduces power dissipation, increasing the overall efficiency of the system. The isolated TO-220F package enables simplified heatsinking and adds an extra layer of safety, especially in applications where electrical isolation between the device and the heatsink is essential. The combination of characteristics such as high surge current capability, ultrafast recovery, and isolation makes this component a valuable addition to demanding power electronics designs.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2934 $58.6800
480+ $0.2414 $115.8720
745+ $0.2333 $173.8085
1,025+ $0.2264 $232.0600
1,325+ $0.2183 $289.2475
1,765+ $0.1964 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess