Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1276938-UF806
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UF806 CAD Model

Description

The UF806 is a fast recovery rectifier designed for use in high-frequency switching power supplies and other applications requiring fast switching speeds. This diode offers low forward voltage drop and a high surge current capability, making it a reliable component for power rectification.

Applications:

  • Switching Mode Power Supplies (SMPS): Used in the secondary side rectification for efficient power conversion.
  • Freewheeling Diode: Provides protection for inductive loads against voltage spikes.
  • Power Inverters: Used in inverter circuits to convert DC power to AC power.
  • DC-DC Converters: Efficient rectification in various DC-DC converter topologies.
  • Lighting Applications: Used in LED lighting circuits and power supplies.

Features:

  • Fast Recovery Time: Enables high-frequency operation, reducing switching losses.
  • Low Forward Voltage Drop: Minimizes power dissipation, enhancing efficiency.
  • High Surge Current Capability: Withstands large surge currents, improving reliability.
  • High Reliability: Designed for stable and long-term performance.
  • Glass Passivated Junction: Enhances performance and stability.
  • Lead-Free Finish: Compliant with environmental regulations.

Benefits:

  • Improved Efficiency: Reduces power losses and increases the efficiency of power conversion circuits.
  • Reduced Switching Losses: Enables operation at high frequencies with minimal losses.
  • Enhanced Reliability: Offers robust performance in demanding applications.
  • Simplified Design: Easy to integrate into various power circuit designs.
  • Environmentally Friendly: Meets environmental standards with its lead-free finish.

Additional Details:

The UF806 fast recovery rectifier is commonly available in a TO-220AC package. It has a forward current rating of 8A. The fast recovery time and low forward voltage drop contribute to reduced power dissipation and improved overall performance of the application. This device is suitable for use in applications where high efficiency and reliability are critical. The glass passivated junction ensures stable and reliable operation over a wide range of temperatures and operating conditions.

You May Also Be Interested in

Texas Instruments
MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $36.6648
ECAD model for SNJ54121J
Torex Semiconductor Ltd
High Speed LDO Regulators Low ESR Cap Compatible Output On/Off Control
Need more? Email Us
ECAD model for XC6209D302MR
STMicroelectronics
N-CHANNEL 400V - 4.7ohm - 1.5A IPAK PowerMeshII MOSFET
Lowest to $0.3236
ECAD model for STD2NC40
Taiwan Semiconductor
300mA Low Noise LDO Voltage Regulator with Enable
Need more? Email Us
ECAD model for TS5215CS
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
ECAD model for X24325P
STMicroelectronics
N-CHANNEL 60V - 0.015 ohm - 50A TO-220/TO-220FP/I PAK/D²PAK STripFET™ II POWER MOSFET
Lowest to $1.7586
ECAD model for STB55NF06
Sipex Corporation
Programmable RS-232/RS-485 Transceiver
Lowest to $48.8955
ECAD model for SP331ET
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
ECAD model for UPD78F0546
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP213EHCT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.3091 $64.9110
515+ $0.2536 $130.6040
790+ $0.2458 $194.1820
1,090+ $0.2380 $259.4200
1,405+ $0.2303 $323.5715
1,875+ $0.2070 $388.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,300 pieces
MOQ: 210 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention