EN
  • EN
  • DE

UF2KT/R7

Part No UF2KT/R7
Manufacturer Panjit
Catalog OEM Parts (T - Z)
Description Diode Switching 800V 2A 2-Pin SMB T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102150-UF2KT/R7
Categories OEM Parts(T-Z)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UF2KT/R7 CAD Model

Description

The Panjit UF2KT/R7 is a surface-mount ultra-fast recovery rectifier designed for high-efficiency and high-frequency applications. This rectifier is engineered to provide rapid switching speeds and a low forward voltage drop, making it suitable for use in switching mode power supplies, DC-DC converters, and other power electronic circuits. The compact size and surface-mount design allow for easy integration into modern PCB layouts.

Applications

  • Switching Mode Power Supplies (SMPS): Used in SMPS for efficient rectification and stable DC output.
  • DC-DC Converters: Employed in DC-DC converters to convert voltage levels with minimal power loss.
  • Power Factor Correction (PFC) Circuits: Integrated into PFC circuits to improve power factor and reduce harmonic distortion.
  • Freewheeling Diodes: Utilized as freewheeling diodes in inductive load circuits, protecting switching devices from voltage spikes.
  • High-Frequency Inverters: Deployed in high-frequency inverters for efficient rectification and switching operations.
  • LED Lighting: Used in LED lighting circuits for efficient power conversion and regulation.

Features

  • Ultra-Fast Recovery Time: Features an ultra-fast reverse recovery time, enabling high-frequency switching with minimal losses.
  • Low Forward Voltage Drop: Designed with a low forward voltage drop to minimize power dissipation and improve efficiency.
  • Surface-Mount Package: Available in a compact surface-mount package (e.g., SOD-123) for easy PCB assembly.
  • High Surge Current Capability: Capable of withstanding high surge currents, ensuring reliability under transient conditions.
  • High-Temperature Operation: Designed to operate reliably at high temperatures, suitable for demanding environments.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Improved Efficiency: Enhances circuit efficiency by minimizing switching losses and reducing power dissipation.
  • Reduced EMI: Helps to minimize electromagnetic interference (EMI) due to its fast switching characteristics.
  • Compact Design: Allows for compact and space-efficient circuit designs.
  • Enhanced Reliability: Provides reliable performance under various operating conditions, improving the overall robustness of the circuit.
  • Simplified Assembly: Facilitates easy and efficient assembly using standard surface-mount soldering techniques.
  • Cost-Effective Solution: Offers a cost-effective solution for high-frequency rectification needs.

Additional Details

The UF2KT/R7 rectifier typically has a reverse voltage rating of [Specify Reverse Voltage, e.g., 600V] and a forward current rating of [Specify Forward Current, e.g., 2A]. The ultra-fast recovery time reduces reverse recovery losses, which allows for higher switching frequencies and improved overall efficiency. Specific details regarding the reverse recovery time, forward voltage drop, and other parameters can be found in the product datasheet. Panjit rectifiers are known for their quality and reliability, making them a common choice in power electronic designs.

It is always recommended to consult the datasheet for precise specifications and operating conditions to ensure proper application and optimal performance within the intended circuit.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess