EN
  • EN
  • DE

SX310 T/R

Part No SX310 T/R
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 349988-SX310 T/R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SX310 T/R CAD Model

Description

The SX310 T/R, manufactured by Panjit, is a transient voltage suppressor (TVS) diode designed for the protection of sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning. This device is available in a compact surface-mount package, making it ideal for applications where board space is limited. The T/R designation likely indicates tape and reel packaging for automated assembly.

Applications

  • Consumer electronics: Protection for smartphones, tablets, and other portable devices.
  • Automotive electronics: Safeguarding sensitive automotive systems like ECUs and sensors.
  • Industrial equipment: Protection for industrial control systems and communication interfaces.
  • Telecommunications: Transient voltage suppression for telecommunication lines and equipment.
  • Medical devices: Ensuring the reliability of critical medical equipment.

Features

  • Unidirectional TVS diode: Provides protection against positive transient voltages.
  • Low clamping voltage: Limits the voltage across the protected circuit to a safe level during transient events.
  • Fast response time: Quickly clamps transient voltages, minimizing the risk of damage to sensitive components.
  • Low leakage current: Minimizes power consumption and ensures signal integrity.
  • Surface-mount package: Facilitates automated assembly and saves board space.
  • High surge capability: Withstands high surge currents without degradation.

Benefits

  • Enhanced system reliability: Protects sensitive electronic components from damage caused by transient voltages, improving overall system reliability.
  • Reduced downtime: Minimizes the risk of equipment failure due to ESD, EFT, and lightning strikes, reducing downtime and maintenance costs.
  • Increased product lifespan: Extends the lifespan of electronic products by protecting them from harmful transient voltages.
  • Improved safety: Safeguards electronic equipment and users from potential hazards associated with transient voltage events.
  • Cost-effective protection: Provides a cost-effective solution for protecting sensitive electronic components.

Additional Details

The SX310 T/R TVS diode typically features a standoff voltage (working voltage) suitable for protecting 5V or 3.3V circuits. The clamping voltage and peak pulse current (Ipp) rating vary depending on the specific part number and application requirements. It is crucial to consult the datasheet for the specific SX310 T/R variant to determine the exact electrical characteristics and surge capabilities. The operating temperature range is typically between -55°C and +150°C, making it suitable for a wide range of operating environments. The device is typically compliant with industry standards such as IEC 61000-4-2 (ESD) and IEC 61000-4-5 (Surge).

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess