EN
  • EN
  • DE

SS3060HE

Part No SS3060HE
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 340538-SS3060HE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS3060HE CAD Model

Description

The SS3060HE is a Schottky Barrier Rectifier manufactured by Panjit Semiconductor. This device is designed for high-efficiency rectification with low forward voltage drop and fast switching speeds, making it suitable for various power management applications.

Applications

  • Switching Power Supplies
  • DC-DC Converters
  • Solar Power Systems
  • LED Lighting
  • Freewheeling Diodes

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves overall efficiency.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • High-Temperature Operation: Ensures reliable performance in demanding thermal environments.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Enhanced Power Efficiency: Reduces energy consumption and heat generation.
  • Improved System Reliability: Protects circuits from voltage surges and reverse polarity.
  • Optimized High-Frequency Performance: Minimizes switching losses in high-frequency applications.
  • Extended Operational Lifespan: Provides reliable performance over a wide temperature range.
  • Environmentally Responsible: Complies with environmental regulations.

Technical Specifications

The SS3060HE has a maximum repetitive peak reverse voltage (VRRM) of 60V and a maximum average forward rectified current (IF(AV)) of 3A. The forward voltage (VF) is typically 0.6V at 3A. The operating junction temperature range is -55°C to +150°C. It is available in a TO-277A package. The maximum peak surge current is 80A. The device features a low reverse leakage current for improved energy efficiency. The fast reverse recovery time ensures optimal switching performance. The high-temperature capability allows for use in thermally demanding environments. The robust construction ensures long-term reliability in various applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess