EN
  • EN
  • DE

SS3040FL-F-R1

Part No SS3040FL-F-R1
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 340533-SS3040FL-F-R1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS3040FL-F-R1 CAD Model

Description

The SS3040FL-F-R1 is a surface-mount Schottky Barrier Rectifier manufactured by Panjit Semiconductor. It is designed to provide efficient rectification with a low forward voltage drop, making it suitable for various power management applications in compact electronic devices.

Applications

  • DC-DC converters
  • Switching mode power supplies
  • Reverse polarity protection
  • Freewheeling diode in inductive circuits
  • Portable devices

Features

  • Low forward voltage drop: Reduces power loss and improves efficiency.
  • High surge current capability: Provides robustness against transient voltage spikes.
  • Surface mount package: Facilitates automated assembly and reduces board space.
  • High-temperature soldering guaranteed: Ensures reliable soldering during assembly processes.
  • RoHS compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Increased efficiency in power conversion: Reduces heat generation and energy consumption.
  • Improved system reliability: Provides protection against voltage transients and reverse polarity.
  • Reduced board space requirements: Enables smaller and more compact designs.
  • Simplified assembly process: Compatible with automated pick-and-place equipment.
  • Environmentally friendly: Complies with RoHS regulations, minimizing environmental impact.

Technical Specifications

The SS3040FL-F-R1 has a maximum repetitive peak reverse voltage (VRRM) of 40V and a maximum average forward rectified current (IF(AV)) of 3A. The forward voltage (VF) is typically 0.55V at 3A. The operating junction temperature range is -55°C to +150°C. It is available in a TO-252-2L package. The maximum peak surge current is 80A. Its low reverse leakage current contributes to energy savings in standby mode. This diode is designed to minimize switching losses at high frequencies, making it well-suited for modern power electronics applications. The 'F' designation typically indicates a fast recovery time.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Mitsubishi
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess